Texas Instruments High-Performance Analog DC DC Converters PTH08T241WAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 10A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 10A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-21339-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-21339-ND
DC DC Converters 296-21339-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 10A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 10A 4.5V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH08T241WAZ
1240615-PTH08T241WAZ
Power Supplies Board Mount DCDC Converters - PTH08T241WAZ 1240615-PTH08T241WAZ
Manufacturer: Texas Instruments Win Source Part Number: 1240615-PTH08T241WAZ Series: PTH08T241W Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Family Name: PTH08T241 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 14V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): ZY1207G; ZY1207-T2; ZY1207; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240615-PTH08T241WAZ
Series: PTH08T241W
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 11-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Family Name: PTH08T241
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 14V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): ZY1207G; ZY1207-T2; ZY1207;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MODULE PIP 10A 14VIN 11-SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 10A 55W - - Surface Mount 11-DIP SMD Module - PTH08T241WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 10A 14VIN 11-SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 10A 55W - - Surface Mount 11-DIP SMD Module
PTH08T241WAZ
MODULE PIP 10A 14VIN 11-SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 10A 55W - - Surface Mount 11-DIP SMD Module PTH08T241WAZ
MODULE PIP 10A 14VIN 11-SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 10A 55W - - Surface Mount 11-DIP SMD Module 0.87"" L x 0.62"" W x 0.36"" H (22.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP 10A 14VIN 11-SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 10A 55W - - Surface Mount 11-DIP SMD Module 0.87"" L x 0.62"" W x 0.36"" H (22.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH08T241WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T241WAZ
Power Supplies - Board Mount - DC DC Converters PTH08T241WAZ
DC DC CONVERTER 0.69-5.5V

DC DC CONVERTER 0.69-5.5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-21339-ND 1240615-PTH08T241WAZ PTH08T241WAZ PTH08T241WAZ
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTH08T241WAZ MODULE PIP 10A 14VIN 11-SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 10A 55W - - Surface Mount 11-DIP SMD Module Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI243A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-40-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.7 amps
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details