Texas Instruments High-Performance Analog Power Supplies - Board Mount PTN78000AAH

Description
Manufacturer: Texas Instruments Win Source Part Number: 085392-PTN78000AAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78000A Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 5-DIP Module Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTN78000A Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 7V Voltage - Input (Max): 28.7V Voltage - Output 1: -15 ~ -3 V Efficiency: 84% Power (Watts) - Max: 9W Alternative Parts (Cross-Reference): PTN78000AAST; CE-1050-TP; CE-1050; PTN78000AAH; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 085392-PTN78000AAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78000A Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 5-DIP Module Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTN78000A Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 7V Voltage - Input (Max): 28.7V Voltage - Output 1: -15 ~ -3 V Efficiency: 84% Power (Watts) - Max: 9W Alternative Parts (Cross-Reference): PTN78000AAST; CE-1050-TP; CE-1050; PTN78000AAH; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 085392-PTN78000AAH - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
085392-PTN78000AAH
Power Supplies - Board Mount 085392-PTN78000AAH
Manufacturer: Texas Instruments Win Source Part Number: 085392-PTN78000AAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78000A Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 5-DIP Module Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTN78000A Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 7V Voltage - Input (Max): 28.7V Voltage - Output 1: -15 ~ -3 V Efficiency: 84% Power (Watts) - Max: 9W Alternative Parts (Cross-Reference): PTN78000AAST; CE-1050-TP; CE-1050; PTN78000AAH; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 085392-PTN78000AAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTN78000A
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 5-DIP Module
Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 56
Catalog: PTN78000A
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 7V
Voltage - Input (Max): 28.7V
Voltage - Output 1: -15 ~ -3 V
Efficiency: 84%
Power (Watts) - Max: 9W
Alternative Parts (Cross-Reference): PTN78000AAST; CE-1050-TP; CE-1050; PTN78000AAH;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
REG SW -15 TO -3.3V 1.5A HORZ TH Non-Isolated (POL) 1 7V 28.7V -15 ~ -3 V - - 1.5A 9W - - - PTN78000AAH - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW -15 TO -3.3V 1.5A HORZ TH Non-Isolated (POL) 1 7V 28.7V -15 ~ -3 V - - 1.5A 9W - -
PTN78000AAH
REG SW -15 TO -3.3V 1.5A HORZ TH Non-Isolated (POL) 1 7V 28.7V -15 ~ -3 V - - 1.5A 9W - - PTN78000AAH
REG SW -15 TO -3.3V 1.5A HORZ TH Non-Isolated (POL) 1 7V 28.7V -15 ~ -3 V - - 1.5A 9W - - Through Hole 5-DIP Module 0.75"" L x 0.50"" W x 0.34"" H (19.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.84

REG SW -15 TO -3.3V 1.5A HORZ TH Non-Isolated (POL) 1 7V 28.7V -15 ~ -3 V - - 1.5A 9W - - Through Hole 5-DIP Module 0.75"" L x 0.50"" W x 0.34"" H (19.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.84

Supplier's Site
DC-DC Power Supply Modules - 6618155 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
6618155
DC-DC Power Supply Modules 6618155
DC/DC Power Supply Single-OUT -15 to -3V

DC/DC Power Supply Single-OUT -15 to -3V

Supplier's Site
DC-DC Power Supply Modules - 6618155P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
6618155P
DC-DC Power Supply Modules 6618155P
DC/DC Power Supply Single-OUT -15 to -3V

DC/DC Power Supply Single-OUT -15 to -3V

Supplier's Site
DC-DC Power Supply Modules - 1219171 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
1219171
DC-DC Power Supply Modules 1219171
DC/DC Power Supply Single-OUT -15 to -3V

DC/DC Power Supply Single-OUT -15 to -3V

Supplier's Site
DC DC Converters - 296-20501-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20501-ND
DC DC Converters 296-20501-ND
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3V 1.5A 7V - 28.7V Input

Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3V 1.5A 7V - 28.7V Input

Buy Now Datasheet
Dc/dc Converter; Output Power Max Texas Instruments - 29AH1214 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter; Output Power Max Texas Instruments
29AH1214
Dc/dc Converter; Output Power Max Texas Instruments 29AH1214
DC/DC CONVERTER; Output Power Max:9W; Output Voltage Min:-15V; Output Voltage Max:-3V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:7V; Input Voltage DC RoHS Compliant: Yes

DC/DC CONVERTER; Output Power Max:9W; Output Voltage Min:-15V; Output Voltage Max:-3V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:7V; Input Voltage DC RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTN78000AAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78000AAH
Power Supplies - Board Mount - DC DC Converters PTN78000AAH
DC DC CONVERTER -15 TO -3V

DC DC CONVERTER -15 TO -3V

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 085392-PTN78000AAH PTN78000AAH 6618155 6618155P 296-20501-ND 29AH1214 PTN78000AAH
Product Name Power Supplies - Board Mount REG SW -15 TO -3.3V 1.5A HORZ TH Non-Isolated (POL) 1 7V 28.7V -15 ~ -3 V - - 1.5A 9W - - DC-DC Power Supply Modules DC-DC Power Supply Modules DC DC Converters Dc/dc Converter; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps 1.5 amps 1.5 amps
DC Output Power 9 watts 9 watts 9 watts 9 watts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details