MODULE PIP 10A 14VIN T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 10A 55W - - Through Hole 11-DIP Module 0.87"" L x 0.62"" W x 0.34"" H (22.1mm x 15.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 10A 4.5V - 14V Input
Manufacturer: Texas Instruments
Win Source Part Number: 082096-PTH08T241WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T241W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 11-DIP Module
Size / Dimension: 0.87" L x 0.62" W x 0.34" H (22.1mm x 15.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 49
Catalog: PTH08T240/241W Series
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Power (Watts) - Max: 55W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
DC-DC CONVERTER, 1 O/P, 0.69-5.5V, 10A; Output Power Max:55W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA; Input Voltage DC RoHS Compliant: Yes
DC DC CONVERTER 0.69-5.5V
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PTH08T241WAD | 296-21337-ND | 082096-PTH08T241WAD | 28AH4751 | PTH08T241WAD |
| Product Name | MODULE PIP 10A 14VIN T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 10A 55W - - | DC DC Converters | Power Supplies - Board Mount | Dc-Dc Converter, 1 O/p, 0.69-5.5V, 10A; Output Power Max Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 10 amps | 10 amps | 10 amps | ||
| DC Input Voltage | 4.5 to 14.0 volts | 4.5 to 14.0 volts |