Texas Instruments High-Performance Analog Power Supplies - Board Mount PTH12050LAZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 120866-PTH12050LAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12050 Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD Module Size / Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 88% Power (Watts) - Max: 10.8W Alternative Parts (Cross-Reference): PTH12000LAS; PTH12050LAS; PTH12050LAZT; PTH12050LAST; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 120866-PTH12050LAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12050 Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD Module Size / Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 88% Power (Watts) - Max: 10.8W Alternative Parts (Cross-Reference): PTH12000LAS; PTH12050LAS; PTH12050LAZT; PTH12050LAST; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
120866-PTH12050LAZT
Power Supplies - Board Mount 120866-PTH12050LAZT
Manufacturer: Texas Instruments Win Source Part Number: 120866-PTH12050LAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12050 Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD Module Size / Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 88% Power (Watts) - Max: 10.8W Alternative Parts (Cross-Reference): PTH12000LAS; PTH12050LAS; PTH12050LAZT; PTH12050LAST; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 120866-PTH12050LAZT
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12050
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD Module
Size / Dimension: 0.87" L x 0.50" W x 0.36" H (22.1mm x 12.7mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 88%
Power (Watts) - Max: 10.8W
Alternative Parts (Cross-Reference): PTH12000LAS; PTH12050LAS; PTH12050LAZT; PTH12050LAST;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-31713-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-31713-2-ND
DC DC Converters 296-31713-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12050LAZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12050LAZT
Power Supplies - Board Mount - DC DC Converters PTH12050LAZT
DC DC CONVERTER 0.8-1.8V 6A

DC DC CONVERTER 0.8-1.8V 6A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 120866-PTH12050LAZT 296-31713-2-ND PTH12050LAZT
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Output Power 10.8 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227899 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details