Texas Instruments High-Performance Analog Power Supplies - Board Mount PTH08T260WAZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 026953-PTH08T260WAZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08T260W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Size / Dimension: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 17W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026953-PTH08T260WAZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08T260W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Size / Dimension: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 17W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
026953-PTH08T260WAZ
Power Supplies - Board Mount 026953-PTH08T260WAZ
Manufacturer: Texas Instruments Win Source Part Number: 026953-PTH08T260WAZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08T260W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Size / Dimension: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 17W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026953-PTH08T260WAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T260W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Size / Dimension: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Power (Watts) - Max: 17W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-21406-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-21406-ND
DC DC Converters 296-21406-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 3A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 3A 4.5V - 14V Input

Buy Now Datasheet
MODULE PIP 3A 4.5-14V HORZ 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 3A 16W - - Surface Mount 10-DIP SMD Module - PTH08T260WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 3A 4.5-14V HORZ 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 3A 16W - - Surface Mount 10-DIP SMD Module
PTH08T260WAZ
MODULE PIP 3A 4.5-14V HORZ 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 3A 16W - - Surface Mount 10-DIP SMD Module PTH08T260WAZ
MODULE PIP 3A 4.5-14V HORZ 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 3A 16W - - Surface Mount 10-DIP SMD Module 0.75"" L x 0.62"" W x 0.36"" H (19.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP 3A 4.5-14V HORZ 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 3A 16W - - Surface Mount 10-DIP SMD Module 0.75"" L x 0.62"" W x 0.36"" H (19.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH08T260WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T260WAZ
Power Supplies - Board Mount - DC DC Converters PTH08T260WAZ
DC DC CONVERTER 0.69-5.5V

DC DC CONVERTER 0.69-5.5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 026953-PTH08T260WAZ 296-21406-ND PTH08T260WAZ PTH08T260WAZ
Product Name Power Supplies - Board Mount DC DC Converters MODULE PIP 3A 4.5-14V HORZ 10DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 3A 16W - - Surface Mount 10-DIP SMD Module Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Output Power 17 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DLM60-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 600 watts
View Details