Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 10A 10.8V - 13.2V Input
MODULE PIP 1.2-5.5V 10A TH 10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 10A 55W - - Through Hole 10-DIP Module 1.00"" L x 0.62"" W x 0.35"" H (25.4mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.94
Manufacturer: Texas Instruments
Win Source Part Number: 026961-PTH12060WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12060
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 1.2 ~ 5.5 V
Efficiency: 94%
Power (Watts) - Max: 55W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC, DC/DC 12VIN 10A ADJ O/P, 12060; Output Power Max:55W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC RoHS Compliant: Yes
DC DC CONVERTER 1.2-5.5V 10A
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20486-ND | PTH12060WAH | 026961-PTH12060WAH | 26AJ8089 | PTH12060WAH |
| Product Name | DC DC Converters | MODULE PIP 1.2-5.5V 10A TH 10DIP Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 10A 55W - - | Power Supplies - Board Mount | Ic, Dc/dc 12Vin 10A Adj O/p, 12060; Output Power Max Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 10 amps | 10 amps | 10 amps | ||
| DC Input Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts |