Texas Instruments High-Performance Analog DC DC Converters PTH05010WAS

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 15A 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 15A 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20403-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20403-ND
DC DC Converters 296-20403-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 15A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 15A 4.5V - 5.5V Input

Buy Now Datasheet
MODULE PIP .8-3.6V 15A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Surface Mount 10-DIP SMD Module - PTH05010WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-3.6V 15A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Surface Mount 10-DIP SMD Module
PTH05010WAS
MODULE PIP .8-3.6V 15A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Surface Mount 10-DIP SMD Module PTH05010WAS
MODULE PIP .8-3.6V 15A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP .8-3.6V 15A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
145298-PTH05010WAS
Power Supplies - Board Mount 145298-PTH05010WAS
Manufacturer: Texas Instruments Win Source Part Number: 145298-PTH05010WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05010W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Size / Dimension: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 54W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145298-PTH05010WAS
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05010W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Size / Dimension: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 95%
Power (Watts) - Max: 54W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH05010WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05010WAS
Power Supplies - Board Mount - DC DC Converters PTH05010WAS
DC DC CONVERTER 0.8-3.6V 54W

DC DC CONVERTER 0.8-3.6V 54W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20403-ND PTH05010WAS 145298-PTH05010WAS PTH05010WAS
Product Name DC DC Converters MODULE PIP .8-3.6V 15A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 15A 54W - - Surface Mount 10-DIP SMD Module Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-6012-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 4.5 amps
View Details
2 suppliers
80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details