Texas Instruments High-Performance Analog Power Supplies - Board Mount PTH05T210WAS

Description
Manufacturer: Texas Instruments Win Source Part Number: 026949-PTH05T210WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05T210W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 14-SMD Module Size / Dimension: 1.37" L x 0.62" W x 0.37" H (34.8mm x 15.8mm x 9.4mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 108W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026949-PTH05T210WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05T210W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 14-SMD Module Size / Dimension: 1.37" L x 0.62" W x 0.37" H (34.8mm x 15.8mm x 9.4mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 108W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
026949-PTH05T210WAS
Power Supplies - Board Mount 026949-PTH05T210WAS
Manufacturer: Texas Instruments Win Source Part Number: 026949-PTH05T210WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05T210W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 14-SMD Module Size / Dimension: 1.37" L x 0.62" W x 0.37" H (34.8mm x 15.8mm x 9.4mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 30A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 108W Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026949-PTH05T210WAS
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05T210W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 14-SMD Module
Size / Dimension: 1.37" L x 0.62" W x 0.37" H (34.8mm x 15.8mm x 9.4mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.7 ~ 3.6 V
Efficiency: 95%
Power (Watts) - Max: 108W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20427-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20427-ND
DC DC Converters 296-20427-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 30A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 30A 4.5V - 5.5V Input

Buy Now Datasheet
MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module - PTH05T210WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module
PTH05T210WAS
MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module PTH05T210WAS
MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module 1.37"" L x 0.62"" W x 0.37"" H (34.8mm x 15.8mm x 9.4mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module 1.37"" L x 0.62"" W x 0.37"" H (34.8mm x 15.8mm x 9.4mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH05T210WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05T210WAS
Power Supplies - Board Mount - DC DC Converters PTH05T210WAS
DC DC CONVERTER 0.7-3.6V

DC DC CONVERTER 0.7-3.6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 026949-PTH05T210WAS 296-20427-ND PTH05T210WAS PTH05T210WAS
Product Name Power Supplies - Board Mount DC DC Converters MODULE PIP .7-3.6V 30A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.7 ~ 3.6 V - - 30A 108W - - Surface Mount 14-DIP SMD Module Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 30 amps 30 amps
DC Output Power 108 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI245A - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - BB-PS-WDS-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 5.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details