Texas Instruments High-Performance Analog MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - PTH08T220WAD

Description
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Through Hole 11-DIP Module 0.87"" L x 0.75"" W x 0.34"" H (22.1mm x 19.1mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet
Description
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Through Hole 11-DIP Module 0.87"" L x 0.75"" W x 0.34"" H (22.1mm x 19.1mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - - PTH08T220WAD - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - -
PTH08T220WAD
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - PTH08T220WAD
MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Through Hole 11-DIP Module 0.87"" L x 0.75"" W x 0.34"" H (22.1mm x 19.1mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - Through Hole 11-DIP Module 0.87"" L x 0.75"" W x 0.34"" H (22.1mm x 19.1mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
DC DC Converters - 296-20438-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20438-ND
DC DC Converters 296-20438-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
081183-PTH08T220WAD
Power Supplies - Board Mount 081183-PTH08T220WAD
Manufacturer: Texas Instruments Win Source Part Number: 081183-PTH08T220WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08T220W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 11-DIP Module Size / Dimension: 0.87" L x 0.75" W x 0.34" H (22.1mm x 19.1mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 42 Catalog: PTH08T220W/221W Series Number of Outputs: 1 Current - Output (Max): 16A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Power (Watts) - Max: 88W Family Name: PTH08T220W Alternative Parts (Cross-Reference): SX16A-12SA-P; VRPF-20A1A0G; NQ12T50HMA16PRN; NQ12T50HMA16PVS; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081183-PTH08T220WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T220W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 11-DIP Module
Size / Dimension: 0.87" L x 0.75" W x 0.34" H (22.1mm x 19.1mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 42
Catalog: PTH08T220W/221W Series
Number of Outputs: 1
Current - Output (Max): 16A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Power (Watts) - Max: 88W
Family Name: PTH08T220W
Alternative Parts (Cross-Reference): SX16A-12SA-P; VRPF-20A1A0G; NQ12T50HMA16PRN; NQ12T50HMA16PVS;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - PTH08T220WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T220WAD
Power Supplies - Board Mount - DC DC Converters PTH08T220WAD
DC DC CONVERTER 0.69-5.5V

DC DC CONVERTER 0.69-5.5V

Supplier's Site
Dc/dc, 14Vin, 16A, 1.5%, Adj, Module; Output Power Max Texas Instruments - 28AH4747 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc, 14Vin, 16A, 1.5%, Adj, Module; Output Power Max Texas Instruments
28AH4747
Dc/dc, 14Vin, 16A, 1.5%, Adj, Module; Output Power Max Texas Instruments 28AH4747
DC/DC, 14VIN, 16A, 1.5%, ADJ, MODULE; Output Power Max:88W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC RoHS Compliant: Yes

DC/DC, 14VIN, 16A, 1.5%, ADJ, MODULE; Output Power Max:88W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:16A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH08T220WAD 296-20438-ND 081183-PTH08T220WAD PTH08T220WAD 28AH4747
Product Name MODULE PIP 16A HORZ T/H 11-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 16A 88W - - DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Dc/dc, 14Vin, 16A, 1.5%, Adj, Module; Output Power Max Texas Instruments
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps 16 amps 16 amps
DC Input Voltage 4.5 to 14.0 volts 4.5 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details