Texas Instruments High-Performance Analog DC DC Converters PTH12000LAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20448-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20448-ND
DC DC Converters 296-20448-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
026954-PTH12000LAZ
Power Supplies - Board Mount 026954-PTH12000LAZ
Manufacturer: Texas Instruments Win Source Part Number: 026954-PTH12000LAZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12000 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 5-SMD Module Size / Dimension: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 87% Power (Watts) - Max: 10.8W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026954-PTH12000LAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12000
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, UVLO
Package: 5-SMD Module
Size / Dimension: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 87%
Power (Watts) - Max: 10.8W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12000LAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12000LAZ
Power Supplies - Board Mount - DC DC Converters PTH12000LAZ
DC DC CONVERTER 0.8-1.8V

DC DC CONVERTER 0.8-1.8V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-20448-ND 026954-PTH12000LAZ PTH12000LAZ
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PST240/24/10 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details