Texas Instruments High-Performance Analog DC DC Converters PTH05060YAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 10A 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 10A 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20423-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20423-ND
DC DC Converters 296-20423-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 10A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 10A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH05060YAH
1240598-PTH05060YAH
Power Supplies Board Mount DCDC Converters - PTH05060YAH 1240598-PTH05060YAH
Manufacturer: Texas Instruments Win Source Part Number: 1240598-PTH05060YAH Series: PTH05060Y Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: UVLO Package: 10-DIP Module Applications: ITE (Commercial) Size: 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm) Number of Outputs: 1 Voltage - Output 1: 0.55 ~ 1.8 V Efficiency: 86% Family Name: PTH05060Y Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): PTH05060YAD; PTH05060YAHT; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240598-PTH05060YAH
Series: PTH05060Y
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 10-DIP Module
Applications: ITE (Commercial)
Size: 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm)
Number of Outputs: 1
Voltage - Output 1: 0.55 ~ 1.8 V
Efficiency: 86%
Family Name: PTH05060Y
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): PTH05060YAD; PTH05060YAHT;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MODULE PIP .55-1.8V 10A TH 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.55 ~ 1.8 V - - 10A 18W - With UVLO - PTH05060YAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .55-1.8V 10A TH 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.55 ~ 1.8 V - - 10A 18W - With UVLO
PTH05060YAH
MODULE PIP .55-1.8V 10A TH 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.55 ~ 1.8 V - - 10A 18W - With UVLO PTH05060YAH
MODULE PIP .55-1.8V 10A TH 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.55 ~ 1.8 V - - 10A 18W - With UVLO Through Hole 10-DIP Module 1.00"" L x 0.62"" W x 0.35"" H (25.4mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.86

MODULE PIP .55-1.8V 10A TH 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.55 ~ 1.8 V - - 10A 18W - With UVLO Through Hole 10-DIP Module 1.00"" L x 0.62"" W x 0.35"" H (25.4mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.86

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH05060YAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05060YAH
Power Supplies - Board Mount - DC DC Converters PTH05060YAH
DC DC CONVERTER 0.55-1.8V

DC DC CONVERTER 0.55-1.8V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20423-ND 1240598-PTH05060YAH PTH05060YAH PTH05060YAH
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTH05060YAH MODULE PIP .55-1.8V 10A TH 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.55 ~ 1.8 V - - 10A 18W - With UVLO Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Power Supply XLS 80 W Power Supply - 1606-XLS80E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
2 suppliers
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details