Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 18A 10.8V - 13.2V Input
Manufacturer: Texas Instruments
Win Source Part Number: 931073-PTH12020WAZ
Series: PTH12020
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter Output 1.2 ~ 5.5V - - 18A 10.8V - 13.2V Input
Package: Tray
Package: 10-SMD Module
Mounting: Surface Mount
Family Name: PTH12020
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Other Part Number: -296-20465, PTH12020WAZ-ND, 296-20465, -296-20465-ND, -PTH12020WAZ-NDR, 296-20465-NDR
DC DC CONVERTER 1.2-5.5V 99W
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20465-ND | 931073-PTH12020WAZ | PTH12020WAZ |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - PTH12020WAZ | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| DC Output Current | 18 amps |