Texas Instruments High-Performance Analog DC DC Converters PTH04000WAS

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20391-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20391-ND
DC DC Converters 296-20391-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Buy Now Datasheet
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Surface Mount 6-DIP SMD Module - PTH04000WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Surface Mount 6-DIP SMD Module
PTH04000WAS
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Surface Mount 6-DIP SMD Module PTH04000WAS
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Surface Mount 6-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.92

MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Surface Mount 6-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.92

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH04000WAS
931067-PTH04000WAS
Power Supplies Board Mount DCDC Converters - PTH04000WAS 931067-PTH04000WAS
Manufacturer: Texas Instruments Win Source Part Number: 931067-PTH04000WAS Series: PTH04000W Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 3.6V - - 3A 3V - 5.5V Input Package: Tray Package: 6-SMD Module Mounting: Surface Mount Family Name: PTH04000 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 49 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Affected HTSUS: 8504.40.9580 Other Part Number: -296-20391-ND, 296-20391-NDR, -PTH04000WAS-NDR, -296-20391, PTH04000WAS-ND, 296-20391

Manufacturer: Texas Instruments
Win Source Part Number: 931067-PTH04000WAS
Series: PTH04000W
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 3.6V - - 3A 3V - 5.5V Input
Package: Tray
Package: 6-SMD Module
Mounting: Surface Mount
Family Name: PTH04000
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 49
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Affected
HTSUS: 8504.40.9580
Other Part Number: -296-20391-ND, 296-20391-NDR, -PTH04000WAS-NDR, -296-20391, PTH04000WAS-ND, 296-20391

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH04000WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04000WAS
Power Supplies - Board Mount - DC DC Converters PTH04000WAS
DC DC CONVERTER 0.9-3.6V

DC DC CONVERTER 0.9-3.6V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20391-ND PTH04000WAS 931067-PTH04000WAS PTH04000WAS
Product Name DC DC Converters MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - - Surface Mount 6-DIP SMD Module Power Supplies Board Mount DCDC Converters - PTH04000WAS Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details