Texas Instruments High-Performance Analog MODULE PIP 1.2-5.5V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 6-DIP SMD Module PTH12050WAZ

Description
MODULE PIP 1.2-5.5V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.93
Request a Quote Datasheet
Description
MODULE PIP 1.2-5.5V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP 1.2-5.5V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 6-DIP SMD Module - PTH12050WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 1.2-5.5V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 6-DIP SMD Module
PTH12050WAZ
MODULE PIP 1.2-5.5V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 6-DIP SMD Module PTH12050WAZ
MODULE PIP 1.2-5.5V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.93

MODULE PIP 1.2-5.5V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 6-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.93

Supplier's Site
DC DC Converters - 296-20479-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20479-ND
DC DC Converters 296-20479-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12050WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12050WAZ
Power Supplies - Board Mount - DC DC Converters PTH12050WAZ
DC DC CONVERTER 1.2-5.5V 6A

DC DC CONVERTER 1.2-5.5V 6A

Supplier's Site
Dc/dc 12Vin 6A Adj O/p, Smd, 12050; Output Power Max Texas Instruments - 28AH4758 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc 12Vin 6A Adj O/p, Smd, 12050; Output Power Max Texas Instruments
28AH4758
Dc/dc 12Vin 6A Adj O/p, Smd, 12050; Output Power Max Texas Instruments 28AH4758
DC/DC 12VIN 6A ADJ O/P, SMD, 12050; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input RoHS Compliant: Yes

DC/DC 12VIN 6A ADJ O/P, SMD, 12050; Output Power Max:33W; Output Voltage Min:1.2V; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH12050WAZ 296-20479-ND PTH12050WAZ 28AH4758
Product Name MODULE PIP 1.2-5.5V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 6-DIP SMD Module DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc 12Vin 6A Adj O/p, Smd, 12050; Output Power Max Texas Instruments
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227816 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details