Texas Instruments High-Performance Analog MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - With UVLO Surface Mount 5-DIP SMD Module PTH04070WAZ

Description
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - With UVLO Surface Mount 5-DIP SMD Module 0.50"" L x 0.40"" W x 0.32"" H (12.7mm x 10.2mm x 8.1mm) Tray -40¦C ~ 85¦C 0.92
Request a Quote Datasheet
Description
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - With UVLO Surface Mount 5-DIP SMD Module 0.50"" L x 0.40"" W x 0.32"" H (12.7mm x 10.2mm x 8.1mm) Tray -40¦C ~ 85¦C 0.92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - With UVLO Surface Mount 5-DIP SMD Module - PTH04070WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - With UVLO Surface Mount 5-DIP SMD Module
PTH04070WAZ
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - With UVLO Surface Mount 5-DIP SMD Module PTH04070WAZ
MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - With UVLO Surface Mount 5-DIP SMD Module 0.50"" L x 0.40"" W x 0.32"" H (12.7mm x 10.2mm x 8.1mm) Tray -40¦C ~ 85¦C 0.92

MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - With UVLO Surface Mount 5-DIP SMD Module 0.50"" L x 0.40"" W x 0.32"" H (12.7mm x 10.2mm x 8.1mm) Tray -40¦C ~ 85¦C 0.92

Supplier's Site
Power Supplies - Board Mount - 081181-PTH04070WAZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
081181-PTH04070WAZ
Power Supplies - Board Mount 081181-PTH04070WAZ
Manufacturer: Texas Instruments Win Source Part Number: 081181-PTH04070WAZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH04070W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP UVLO Package: 5-SMD Module Size / Dimension: 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.1mm) Applications: ITE (Commercial) Standard Package: 90 Catalog: PTH04070W Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.9 ~ 3.6 V Efficiency: 92% Power (Watts) - Max: 10.8W Family Name: PTH04070 Alternative Parts (Cross-Reference): SIL05E-05W3V3-VR; MYFSP3R303FMS; MYUSP3R303FMP; MPDTY321S; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081181-PTH04070WAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH04070W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OCP UVLO
Package: 5-SMD Module
Size / Dimension: 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.1mm)
Applications: ITE (Commercial)
Standard Package: 90
Catalog: PTH04070W Series
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 3V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.9 ~ 3.6 V
Efficiency: 92%
Power (Watts) - Max: 10.8W
Family Name: PTH04070
Alternative Parts (Cross-Reference): SIL05E-05W3V3-VR; MYFSP3R303FMS; MYUSP3R303FMP; MPDTY321S;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Converters - 296-20399-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20399-ND
DC DC Converters 296-20399-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH04070WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04070WAZ
Power Supplies - Board Mount - DC DC Converters PTH04070WAZ
DC DC CONVERTER 0.9-3.6V

DC DC CONVERTER 0.9-3.6V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH04070WAZ 081181-PTH04070WAZ 296-20399-ND PTH04070WAZ
Product Name MODULE PIP .9-3.6V 3A SMD Non-Isolated (POL) 1 3V 5.5V 0.9 ~ 3.6 V - - 3A 10W - With UVLO Surface Mount 5-DIP SMD Module Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Output Power 10.8 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1134-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.7 amps
View Details
2 suppliers
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details