Texas Instruments High-Performance Analog DC DC Converters PTN04050AAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V 1A 2.9V - 7V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V 1A 2.9V - 7V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20497-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20497-ND
DC DC Converters 296-20497-ND
Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V 1A 2.9V - 7V Input

Non-Isolated PoL Module DC DC Converter 1 Output -15 ~ -3.3V 1A 2.9V - 7V Input

Buy Now Datasheet
REG SW -15 TO -3.3V 1A SMD Non-Isolated (POL) 1 2.9V 7V -15 ~ -3.3 V - - 1A 6W - With UVLO Surface Mount 5-DIP SMD Module - PTN04050AAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW -15 TO -3.3V 1A SMD Non-Isolated (POL) 1 2.9V 7V -15 ~ -3.3 V - - 1A 6W - With UVLO Surface Mount 5-DIP SMD Module
PTN04050AAZ
REG SW -15 TO -3.3V 1A SMD Non-Isolated (POL) 1 2.9V 7V -15 ~ -3.3 V - - 1A 6W - With UVLO Surface Mount 5-DIP SMD Module PTN04050AAZ
REG SW -15 TO -3.3V 1A SMD Non-Isolated (POL) 1 2.9V 7V -15 ~ -3.3 V - - 1A 6W - With UVLO Surface Mount 5-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.8

REG SW -15 TO -3.3V 1A SMD Non-Isolated (POL) 1 2.9V 7V -15 ~ -3.3 V - - 1A 6W - With UVLO Surface Mount 5-DIP SMD Module 0.87"" L x 0.50"" W x 0.36"" H (22.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.8

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTN04050AAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN04050AAZ
Power Supplies - Board Mount - DC DC Converters PTN04050AAZ
DC DC CONVERTER -15 TO -3.3V

DC DC CONVERTER -15 TO -3.3V

Supplier's Site
Ic, Isr 6W, Smd, 4050; Output Power Max Texas Instruments - 29AH7198 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Isr 6W, Smd, 4050; Output Power Max Texas Instruments
29AH7198
Ic, Isr 6W, Smd, 4050; Output Power Max Texas Instruments 29AH7198
IC, ISR 6W, SMD, 4050; Output Power Max:6W; Output Voltage Min:-15V; Output Voltage Max:-3.3V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC Min:2.95V; RoHS Compliant: Yes

IC, ISR 6W, SMD, 4050; Output Power Max:6W; Output Voltage Min:-15V; Output Voltage Max:-3.3V; Output Current Max:1A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC Min:2.95V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20497-ND PTN04050AAZ PTN04050AAZ 29AH7198
Product Name DC DC Converters REG SW -15 TO -3.3V 1A SMD Non-Isolated (POL) 1 2.9V 7V -15 ~ -3.3 V - - 1A 6W - With UVLO Surface Mount 5-DIP SMD Module Power Supplies - Board Mount - DC DC Converters Ic, Isr 6W, Smd, 4050; Output Power Max Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 2.9 to 7.0 volts 3.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details