Texas Instruments High-Performance Analog MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 5-DIP Module PTH08080WAZ

Description
MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 5-DIP Module 0.60"" L x 0.50"" W x 0.35"" H (15.2mm x 12.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.935
Request a Quote Datasheet
Description
MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 5-DIP Module 0.60"" L x 0.50"" W x 0.35"" H (15.2mm x 12.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.935
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 5-DIP Module - PTH08080WAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 5-DIP Module
PTH08080WAZ
MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 5-DIP Module PTH08080WAZ
MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 5-DIP Module 0.60"" L x 0.50"" W x 0.35"" H (15.2mm x 12.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.935

MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 5-DIP Module 0.60"" L x 0.50"" W x 0.35"" H (15.2mm x 12.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.935

Supplier's Site
DC DC Converters - 296-20433-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20433-ND
DC DC Converters 296-20433-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter; Dc / Dc Converter Outpu; Output Power Max Texas Instruments - 26AJ8086 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter; Dc / Dc Converter Outpu; Output Power Max Texas Instruments
26AJ8086
Dc-Dc Converter; Dc / Dc Converter Outpu; Output Power Max Texas Instruments 26AJ8086
DC-DC CONVERTER; DC / DC CONVERTER OUTPU; Output Power Max:10W; Output Voltage Min:900mV; Output Voltage Max:5.5V; Output Current Max:2.25A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input RoHS Compliant: Yes

DC-DC CONVERTER; DC / DC CONVERTER OUTPU; Output Power Max:10W; Output Voltage Min:900mV; Output Voltage Max:5.5V; Output Current Max:2.25A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH08080WAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08080WAZ
Power Supplies - Board Mount - DC DC Converters PTH08080WAZ
DC DC CONVERTER 0.9-5.5V

DC DC CONVERTER 0.9-5.5V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH08080WAZ 296-20433-ND 26AJ8086 PTH08080WAZ
Product Name MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 18V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 5-DIP Module DC DC Converters Dc-Dc Converter; Dc / Dc Converter Outpu; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.25 amps 2.25 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2307-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers