Texas Instruments High-Performance Analog DC DC Converters PTH04T260WAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 3A 2.2V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 3A 2.2V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-21797-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-21797-ND
DC DC Converters 296-21797-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 3A 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 3A 2.2V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
062175-PTH04T260WAD
Power Supplies - Board Mount 062175-PTH04T260WAD
Manufacturer: Texas Instruments Win Source Part Number: 062175-PTH04T260WAD Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH04T260W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 0.75" L x 0.62" W x 0.34" H (19.1mm x 15.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 36 Catalog: PTH04T260W/261W Series Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 2.2V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.69 ~ 3.6 V Efficiency: 95% Power (Watts) - Max: 10.8W Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062175-PTH04T260WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH04T260W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 0.75" L x 0.62" W x 0.34" H (19.1mm x 15.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 36
Catalog: PTH04T260W/261W Series
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 2.2V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.69 ~ 3.6 V
Efficiency: 95%
Power (Watts) - Max: 10.8W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
MODULE PIP 3A 5.5V T/H 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 3A 10W - - - PTH04T260WAD - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 3A 5.5V T/H 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 3A 10W - -
PTH04T260WAD
MODULE PIP 3A 5.5V T/H 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 3A 10W - - PTH04T260WAD
MODULE PIP 3A 5.5V T/H 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 3A 10W - - Through Hole 10-DIP Module 0.75"" L x 0.62"" W x 0.34"" H (19.1mm x 15.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95

MODULE PIP 3A 5.5V T/H 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 3A 10W - - Through Hole 10-DIP Module 0.75"" L x 0.62"" W x 0.34"" H (19.1mm x 15.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH04T260WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04T260WAD
Power Supplies - Board Mount - DC DC Converters PTH04T260WAD
DC DC CONVERTER 0.69-3.6V

DC DC CONVERTER 0.69-3.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-21797-ND 062175-PTH04T260WAD PTH04T260WAD PTH04T260WAD
Product Name DC DC Converters Power Supplies - Board Mount MODULE PIP 3A 5.5V T/H 10-DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 3A 10W - - Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details