Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - PTH12060YAD PTH12060YAD

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 711721-PTH12060YAD Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.55 ~ 1.8V Efficiency: 83% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-DIP Module Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Power (W): 18W Voltage - Input (Minimum): 10.8V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.10" L x 0.62" W x 0.35" H (25.3mm x 15.8mm x 9.0mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 711721-PTH12060YAD Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.55 ~ 1.8V Efficiency: 83% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-DIP Module Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Power (W): 18W Voltage - Input (Minimum): 10.8V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.10" L x 0.62" W x 0.35" H (25.3mm x 15.8mm x 9.0mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH12060YAD
711721-PTH12060YAD
Power Supplies Board Mount DCDC Converters - PTH12060YAD 711721-PTH12060YAD
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 711721-PTH12060YAD Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OCP, UVLO Applications: ITE (Commercial) Voltage - Output 1: 0.55 ~ 1.8V Efficiency: 83% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-DIP Module Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Power (W): 18W Voltage - Input (Minimum): 10.8V Voltage - Input (Maximum): 13.2V Parts Dimension: 0.10" L x 0.62" W x 0.35" H (25.3mm x 15.8mm x 9.0mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 711721-PTH12060YAD
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, UVLO
Applications: ITE (Commercial)
Voltage - Output 1: 0.55 ~ 1.8V
Efficiency: 83%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-DIP Module
Current - Output (Maximum): 10A
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Power (W): 18W
Voltage - Input (Minimum): 10.8V
Voltage - Input (Maximum): 13.2V
Parts Dimension: 0.10" L x 0.62" W x 0.35" H (25.3mm x 15.8mm x 9.0mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - PTH12060YAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12060YAD
Power Supplies - Board Mount - DC DC Converters PTH12060YAD
DC DC CONVERTER 0.55-1.8V 18W

DC DC CONVERTER 0.55-1.8V 18W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 711721-PTH12060YAD PTH12060YAD
Product Name Power Supplies Board Mount DCDC Converters - PTH12060YAD Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-S1015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers
FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details