Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 6A 4.5V - 5.5V Input
Manufacturer: Texas Instruments
Win Source Part Number: 026946-PTH05050WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05050W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 6-DIP Module
Size / Dimension: 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 95%
Power (Watts) - Max: 21.6W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
MODULE PIP .8-3.6V 6A HORZ T/H Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 6A 21W - With UVLO Through Hole 6-DIP Module 0.87"" L x 0.50"" W x 0.34"" H (22.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.95
IC, NON-ISOL ADJ PWR MOD, 600KHZ; Output Power Max:21.6W; Output Voltage Min:800mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, DIP; Input Voltage DC RoHS Compliant: Yes
DC DC CONVERTER 0.8-3.6V 6A
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20414-ND | 026946-PTH05050WAH | PTH05050WAH | 28AH4745 | PTH05050WAH |
| Product Name | DC DC Converters | Power Supplies - Board Mount | MODULE PIP .8-3.6V 6A HORZ T/H Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 6A 21W - With UVLO | Ic, Non-Isol Adj Pwr Mod, 600Khz; Output Power Max Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 6 amps | 6 amps | 6 amps | ||
| DC Input Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts |