Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 6A 4.5V - 14V Input
Manufacturer: Texas Instruments
Win Source Part Number: 1240610-PTH08T230WAZ
Series: PTH08T230W
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Family Name: PTH08T230
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 14V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): ZY7010L-T1; ZY7010L-T2; ZY7010L-T3;
Introduction Date: January 06, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
MODULE PIP 6A ADJ 10-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - - Surface Mount 10-DIP SMD Module 0.75"" L x 0.62"" W x 0.36"" H (19.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95
DC DC CONVERTER 0.69-5.5V
IC, POWER MODULE, SMD MODULE-10; Output Power Max:33W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20649-ND | 1240610-PTH08T230WAZ | PTH08T230WAZ | PTH08T230WAZ | 29AH7192 |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - PTH08T230WAZ | MODULE PIP 6A ADJ 10-DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 6A 33W - - Surface Mount 10-DIP SMD Module | Power Supplies - Board Mount - DC DC Converters | Ic, Power Module, Smd Module-10; Output Power Max Texas Instruments |
| Type | DC-DC Converter; 1 | DC-DC Converter | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 6 amps | 6 amps | |||
| DC Input Voltage | 4.5 to 14.0 volts |