Texas Instruments High-Performance Analog MODULE PIP .7-3.6V 30A HORZ T/H Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 25A 90W - - PTH08T210WAH

Description
MODULE PIP .7-3.6V 30A HORZ T/H Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 25A 90W - - Through Hole 14-DIP Module 1.37"" L x 0.62"" W x 0.34"" H (34.8mm x 15.8mm x 8.5mm) Tray -40¦C ~ 85¦C 0.93
Request a Quote Datasheet
Description
MODULE PIP .7-3.6V 30A HORZ T/H Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 25A 90W - - Through Hole 14-DIP Module 1.37"" L x 0.62"" W x 0.34"" H (34.8mm x 15.8mm x 8.5mm) Tray -40¦C ~ 85¦C 0.93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .7-3.6V 30A HORZ T/H Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 25A 90W - - - PTH08T210WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .7-3.6V 30A HORZ T/H Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 25A 90W - -
PTH08T210WAH
MODULE PIP .7-3.6V 30A HORZ T/H Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 25A 90W - - PTH08T210WAH
MODULE PIP .7-3.6V 30A HORZ T/H Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 25A 90W - - Through Hole 14-DIP Module 1.37"" L x 0.62"" W x 0.34"" H (34.8mm x 15.8mm x 8.5mm) Tray -40¦C ~ 85¦C 0.93

MODULE PIP .7-3.6V 30A HORZ T/H Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 25A 90W - - Through Hole 14-DIP Module 1.37"" L x 0.62"" W x 0.34"" H (34.8mm x 15.8mm x 8.5mm) Tray -40¦C ~ 85¦C 0.93

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
062181-PTH08T210WAH
Power Supplies - Board Mount 062181-PTH08T210WAH
Manufacturer: Texas Instruments Win Source Part Number: 062181-PTH08T210WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08T210W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 14-DIP Module Size / Dimension: 1.37" L x 0.62" W x 0.34" H (34.8mm x 15.8mm x 8.5mm) Applications: ITE (Commercial) Standard Package: 35 Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 5.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 93% Power (Watts) - Max: 90W Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062181-PTH08T210WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T210W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 14-DIP Module
Size / Dimension: 1.37" L x 0.62" W x 0.34" H (34.8mm x 15.8mm x 8.5mm)
Applications: ITE (Commercial)
Standard Package: 35
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Input (Min): 5.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.7 ~ 3.6 V
Efficiency: 93%
Power (Watts) - Max: 90W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Converters - 296-20435-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20435-ND
DC DC Converters 296-20435-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 25A 5.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 25A 5.5V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH08T210WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T210WAH
Power Supplies - Board Mount - DC DC Converters PTH08T210WAH
DC DC CONVERTER 0.7-3.6V

DC DC CONVERTER 0.7-3.6V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH08T210WAH 062181-PTH08T210WAH 296-20435-ND PTH08T210WAH
Product Name MODULE PIP .7-3.6V 30A HORZ T/H Non-Isolated (POL) 1 5.5V 14V 0.7 ~ 3.6 V - - 25A 90W - - Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 25 amps 25 amps
DC Output Power 90 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details