Texas Instruments High-Performance Analog Power Supplies - Board Mount PTH12020LAH

Description
Manufacturer: Texas Instruments Win Source Part Number: 062185-PTH12020LAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12020 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.50" L x 0.87" W x 0.35" H (38.1mm x 22.1mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 20 Catalog: PTH12020 Series Number of Outputs: 1 Current - Output (Max): 18A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 89% Power (Watts) - Max: 32.4W Alternative Parts (Cross-Reference): PTH12010LAS; PTV12020LAH; PTH12020LAH; PTH12010LAH; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 062185-PTH12020LAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12020 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.50" L x 0.87" W x 0.35" H (38.1mm x 22.1mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 20 Catalog: PTH12020 Series Number of Outputs: 1 Current - Output (Max): 18A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 89% Power (Watts) - Max: 32.4W Alternative Parts (Cross-Reference): PTH12010LAS; PTV12020LAH; PTH12020LAH; PTH12010LAH; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
062185-PTH12020LAH
Power Supplies - Board Mount 062185-PTH12020LAH
Manufacturer: Texas Instruments Win Source Part Number: 062185-PTH12020LAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12020 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.50" L x 0.87" W x 0.35" H (38.1mm x 22.1mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 20 Catalog: PTH12020 Series Number of Outputs: 1 Current - Output (Max): 18A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 89% Power (Watts) - Max: 32.4W Alternative Parts (Cross-Reference): PTH12010LAS; PTV12020LAH; PTH12020LAH; PTH12010LAH; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062185-PTH12020LAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12020
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 1.50" L x 0.87" W x 0.35" H (38.1mm x 22.1mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 20
Catalog: PTH12020 Series
Number of Outputs: 1
Current - Output (Max): 18A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 89%
Power (Watts) - Max: 32.4W
Alternative Parts (Cross-Reference): PTH12010LAS; PTV12020LAH; PTH12020LAH; PTH12010LAH;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Converters - 296-20460-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20460-ND
DC DC Converters 296-20460-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 18A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 18A 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12020LAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12020LAH
Power Supplies - Board Mount - DC DC Converters PTH12020LAH
DC DC CONVERTER 0.8-1.8V

DC DC CONVERTER 0.8-1.8V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 062185-PTH12020LAH 296-20460-ND PTH12020LAH
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 18 amps 18 amps
DC Output Power 32.4 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2313-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details