Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTH12000WAS PTH12000WAS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240621-PTH12000WAS Series: PTH12000 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 5-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 5.5 V Efficiency: 92% Family Name: PTH12000 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): NQR010A0X4Z; SRBA-06A2A0G; OKR-T/6-W12-C; Introduction Date: May 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240621-PTH12000WAS Series: PTH12000 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 5-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 5.5 V Efficiency: 92% Family Name: PTH12000 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): NQR010A0X4Z; SRBA-06A2A0G; OKR-T/6-W12-C; Introduction Date: May 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH12000WAS
1240621-PTH12000WAS
Power Supplies Board Mount DCDC Converters - PTH12000WAS 1240621-PTH12000WAS
Manufacturer: Texas Instruments Win Source Part Number: 1240621-PTH12000WAS Series: PTH12000 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 5-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 5.5 V Efficiency: 92% Family Name: PTH12000 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): NQR010A0X4Z; SRBA-06A2A0G; OKR-T/6-W12-C; Introduction Date: May 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240621-PTH12000WAS
Series: PTH12000
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, UVLO
Package: 5-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: 1.2 ~ 5.5 V
Efficiency: 92%
Family Name: PTH12000
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): NQR010A0X4Z; SRBA-06A2A0G; OKR-T/6-W12-C;
Introduction Date: May 01, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MODULE PIP 1.2-5.5V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 5-DIP SMD Module - PTH12000WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 1.2-5.5V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 5-DIP SMD Module
PTH12000WAS
MODULE PIP 1.2-5.5V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 5-DIP SMD Module PTH12000WAS
MODULE PIP 1.2-5.5V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.92

MODULE PIP 1.2-5.5V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.92

Supplier's Site
DC DC Converters - 296-20450-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20450-ND
DC DC Converters 296-20450-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1.2 ~ 5.5V 6A 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12000WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12000WAS
Power Supplies - Board Mount - DC DC Converters PTH12000WAS
DC DC CONVERTER 1.2-5.5V

DC DC CONVERTER 1.2-5.5V

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1240621-PTH12000WAS PTH12000WAS 296-20450-ND PTH12000WAS
Product Name Power Supplies Board Mount DCDC Converters - PTH12000WAS MODULE PIP 1.2-5.5V 6A SMD Non-Isolated (POL) 1 10.8V 13.2V 1.2 ~ 5.5 V - - 6A 33W - - Surface Mount 5-DIP SMD Module DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

180W-702W Isolated DC-DC converters - PAF500F48 12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 100 C (212 F)
Regulatory Compliance Approvals - IEC/UL/CSA/EN62368-1, 60950-1, CE Mark
View Details
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter - BHR 65X2-4U2NF  (Opto-less) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details