DC/DC Power Supply Single-OUT 5V to 15V
DC/DC Power Supply Single-OUT 5V to 15V
DC/DC Power Supply Single-OUT 5V to 15V
Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 15V 2.4A 2.95V - 5.5V Input
Manufacturer: Texas Instruments
Win Source Part Number: 210346-PTN04050CAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTN04050C
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 4-DIP Module
Size / Dimension: 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 2.4A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5 ~ 15 V
Efficiency: 90%
Power (Watts) - Max: 12W
Alternative Parts (Cross-Reference): PTN04050CAZ; PTN04050CAS; PTN04050CAH; PTN04050CAD;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
REG SW 5-15V 2.4A HORZ T/H Non-Isolated (POL) 1 2.95V 5.5V 5 ~ 15 V - - 2.4A 12W - - Through Hole 4-DIP Module 0.87"" L x 0.50"" W x 0.34"" H (22.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.9
DC DC CONVERTER 5-15V
DC-DC CONV, NON-ISO POLA, ADJ O/P, 2.4A; Output Power Max:12W; Output Voltage Min:5V; Output Voltage Max:15V; Output Current Max:2.4A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:2.95V; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 6618143 | 6618143P | 296-20499-ND | 210346-PTN04050CAH | PTN04050CAH | PTN04050CAH | 29AH7199 |
| Product Name | DC-DC Power Supply Modules | DC-DC Power Supply Modules | DC DC Converters | Power Supplies - Board Mount | REG SW 5-15V 2.4A HORZ T/H Non-Isolated (POL) 1 2.95V 5.5V 5 ~ 15 V - - 2.4A 12W - - | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Conv, Non-Iso Pola, Adj O/p, 2.4A; Output Power Max Texas Instruments |
| Type | DC Power Supply | DC Power Supply | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | Board Mount | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | RoHS Compliant | ||||
| DC Output Power | 12 watts | 12 watts | 12 watts | 12 watts | |||
| Number of Outputs | 1 # | 1 # |