Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 10A 2.95V - 3.65V Input
Manufacturer: Texas Instruments
Win Source Part Number: 1240565-PTH03060WAZ
Series: PTH03060W
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 2.5 V
Efficiency: 93%
Family Name: PTH03060W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 2.95V
Voltage Input MAX: 3.65V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): ATH10T033-9S; ATH10T033-9SJ; PTH03060WAST;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
MODULE PIP .8-2.5V 10A SMD 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - Surface Mount 10-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.93
DC DC CONVERTER 0.8-2.5V 25W
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 296-20387-ND | 1240565-PTH03060WAZ | PTH03060WAZ | PTH03060WAZ |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - PTH03060WAZ | MODULE PIP .8-2.5V 10A SMD 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - Surface Mount 10-DIP SMD Module | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | ||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 10 amps |