Texas Instruments Standard Linear and Logic DC DC Converters PTN78020HAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 6A 15V - 36V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 6A 15V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20512-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20512-ND
DC DC Converters 296-20512-ND
Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 6A 15V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 11.85 ~ 22V 6A 15V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
082100-PTN78020HAH
Power Supplies - Board Mount 082100-PTN78020HAH
Manufacturer: Texas Instruments Win Source Part Number: 082100-PTN78020HAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78020H Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: With UVLO Package: 7-DIP Module Size / Dimension: 1.50" L x 0.87" W x 0.35" H (38.1mm x 22.1mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 20 Catalog: PTN78020H Series Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 15V Voltage - Input (Max): 36V Voltage - Output 1: 11.85 ~ 22 V Efficiency: 96% Power (Watts) - Max: 90W Alternative Parts (Cross-Reference): PTN78020HAZ; PTN78020HAS; PTN78020HAH; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, HVAC, Test & Measurement, Medical, Automotive, Avionics

Manufacturer: Texas Instruments
Win Source Part Number: 082100-PTN78020HAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTN78020H
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: With UVLO
Package: 7-DIP Module
Size / Dimension: 1.50" L x 0.87" W x 0.35" H (38.1mm x 22.1mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 20
Catalog: PTN78020H Series
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 15V
Voltage - Input (Max): 36V
Voltage - Output 1: 11.85 ~ 22 V
Efficiency: 96%
Power (Watts) - Max: 90W
Alternative Parts (Cross-Reference): PTN78020HAZ; PTN78020HAS; PTN78020HAH;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, HVAC, Test & Measurement, Medical, Automotive, Avionics

Buy Now
REG SW 11.85-22V 6A HORZ T/H Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 6A 90W - With UVLO - PTN78020HAH - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW 11.85-22V 6A HORZ T/H Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 6A 90W - With UVLO
PTN78020HAH
REG SW 11.85-22V 6A HORZ T/H Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 6A 90W - With UVLO PTN78020HAH
REG SW 11.85-22V 6A HORZ T/H Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 6A 90W - With UVLO Through Hole 7-DIP Module 1.50"" L x 0.87"" W x 0.35"" H (38.1mm x 22.1mm x 8.9mm) Tray -40¦C ~ 85¦C 0.96

REG SW 11.85-22V 6A HORZ T/H Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 6A 90W - With UVLO Through Hole 7-DIP Module 1.50"" L x 0.87"" W x 0.35"" H (38.1mm x 22.1mm x 8.9mm) Tray -40¦C ~ 85¦C 0.96

Supplier's Site
Dc-Dc Conv, Non-Iso Pola, Adj O/p, 6A; Output Power Max Texas Instruments - 28AH4765 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non-Iso Pola, Adj O/p, 6A; Output Power Max Texas Instruments
28AH4765
Dc-Dc Conv, Non-Iso Pola, Adj O/p, 6A; Output Power Max Texas Instruments 28AH4765
DC-DC CONV, NON-ISO POLA, ADJ O/P, 6A; Output Power Max:90W; Output Voltage Min:11.85V; Output Voltage Max:22V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:15V; RoHS Compliant: Yes

DC-DC CONV, NON-ISO POLA, ADJ O/P, 6A; Output Power Max:90W; Output Voltage Min:11.85V; Output Voltage Max:22V; Output Current Max:6A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:15V; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTN78020HAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78020HAH
Power Supplies - Board Mount - DC DC Converters PTN78020HAH
DC DC CONVERTER 11.85-22V

DC DC CONVERTER 11.85-22V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20512-ND 082100-PTN78020HAH PTN78020HAH 28AH4765 PTN78020HAH
Product Name DC DC Converters Power Supplies - Board Mount REG SW 11.85-22V 6A HORZ T/H Non-Isolated (POL) 1 15V 36V 11.85 ~ 22 V - - 6A 90W - With UVLO Dc-Dc Conv, Non-Iso Pola, Adj O/p, 6A; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps 6 amps
DC Input Voltage 15.0 to 36.0 volts 15.0 to 36.0 volts 15.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP100-250 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 30000 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-1395-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers