Texas Instruments High-Performance Analog DC DC Converters PTH12010LAZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 12A 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 12A 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20453-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20453-ND
DC DC Converters 296-20453-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 12A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 12A 10.8V - 13.2V Input

Buy Now Datasheet
MODULE PIP .8-1.8V 12A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Surface Mount 10-DIP SMD Module - PTH12010LAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-1.8V 12A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Surface Mount 10-DIP SMD Module
PTH12010LAZ
MODULE PIP .8-1.8V 12A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Surface Mount 10-DIP SMD Module PTH12010LAZ
MODULE PIP .8-1.8V 12A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.89

MODULE PIP .8-1.8V 12A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.89

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH12010LAZ
1240623-PTH12010LAZ
Power Supplies Board Mount DCDC Converters - PTH12010LAZ 1240623-PTH12010LAZ
Manufacturer: Texas Instruments Win Source Part Number: 1240623-PTH12010LAZ Series: PTH12010 Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 89% Family Name: PTH12010L Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 12A Alternative Parts (Cross-Reference): PTH12010LAH; PTV12020LAH; PTH12020LAH; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240623-PTH12010LAZ
Series: PTH12010
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 89%
Family Name: PTH12010L
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 12A
Alternative Parts (Cross-Reference): PTH12010LAH; PTV12020LAH; PTH12020LAH;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12010LAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12010LAZ
Power Supplies - Board Mount - DC DC Converters PTH12010LAZ
DC DC CONVERTER 0.8-1.8V 22W

DC DC CONVERTER 0.8-1.8V 22W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20453-ND PTH12010LAZ 1240623-PTH12010LAZ PTH12010LAZ
Product Name DC DC Converters MODULE PIP .8-1.8V 12A SMD 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 12A 21W - - Surface Mount 10-DIP SMD Module Power Supplies Board Mount DCDC Converters - PTH12010LAZ Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply - 222965855 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details