Texas Instruments High-Performance Analog DC DC Converters PTH04T230WAS

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 6A 2.2V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 6A 2.2V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-21311-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-21311-ND
DC DC Converters 296-21311-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 6A 2.2V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 6A 2.2V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Electrical Parts - PTH04T230WAS
1240578-PTH04T230WAS
Electrical Parts - PTH04T230WAS 1240578-PTH04T230WAS
Manufacturer: Texas Instruments Win Source Part Number: 1240578-PTH04T230WAS Series: PTH04T230W Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.74" L x 0.62" W x 0.36" H (18.9mm x 15.8mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 3.6 V Efficiency: 94% Family Name: PTH04T230W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 2.2V Voltage Input MAX: 5.5V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): SRAH-08B330; SIL06C-05SADJ-V; LSN2-T/6-W3; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1240578-PTH04T230WAS
Series: PTH04T230W
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.74" L x 0.62" W x 0.36" H (18.9mm x 15.8mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.69 ~ 3.6 V
Efficiency: 94%
Family Name: PTH04T230W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 2.2V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): SRAH-08B330; SIL06C-05SADJ-V; LSN2-T/6-W3;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH04T230WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04T230WAS
Power Supplies - Board Mount - DC DC Converters PTH04T230WAS
DC DC CONVERTER 0.69-3.6V

DC DC CONVERTER 0.69-3.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-21311-ND 1240578-PTH04T230WAS PTH04T230WAS
Product Name DC DC Converters Electrical Parts - PTH04T230WAS Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details