Texas Instruments High-Performance Analog DC DC Converters PTH03010YAS

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 15A 2.95V - 3.65V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 15A 2.95V - 3.65V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20373-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20373-ND
DC DC Converters 296-20373-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 15A 2.95V - 3.65V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 15A 2.95V - 3.65V Input

Buy Now Datasheet
MODULE PIP .55-1.8V 15A SMD10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.55 ~ 1.8 V - - 15A 27W - - Surface Mount 10-DIP SMD Module - PTH03010YAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .55-1.8V 15A SMD10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.55 ~ 1.8 V - - 15A 27W - - Surface Mount 10-DIP SMD Module
PTH03010YAS
MODULE PIP .55-1.8V 15A SMD10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.55 ~ 1.8 V - - 15A 27W - - Surface Mount 10-DIP SMD Module PTH03010YAS
MODULE PIP .55-1.8V 15A SMD10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.55 ~ 1.8 V - - 15A 27W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.88

MODULE PIP .55-1.8V 15A SMD10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.55 ~ 1.8 V - - 15A 27W - - Surface Mount 10-DIP SMD Module 1.37"" L x 0.62"" W x 0.38"" H (34.8mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.88

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
141987-PTH03010YAS
Power Supplies - Board Mount 141987-PTH03010YAS
Manufacturer: Texas Instruments Win Source Part Number: 141987-PTH03010YAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH03010Y Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Size / Dimension: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 2.95V Voltage - Input (Max): 3.65V Voltage - Output 1: 0.55 ~ 1.8 V Efficiency: 88% Power (Watts) - Max: 27W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141987-PTH03010YAS
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH03010Y
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 10-SMD Module
Size / Dimension: 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 2.95V
Voltage - Input (Max): 3.65V
Voltage - Output 1: 0.55 ~ 1.8 V
Efficiency: 88%
Power (Watts) - Max: 27W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH03010YAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03010YAS
Power Supplies - Board Mount - DC DC Converters PTH03010YAS
DC DC CONVERTER 0.55-1.8V

DC DC CONVERTER 0.55-1.8V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20373-ND PTH03010YAS 141987-PTH03010YAS PTH03010YAS
Product Name DC DC Converters MODULE PIP .55-1.8V 15A SMD10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.55 ~ 1.8 V - - 15A 27W - - Surface Mount 10-DIP SMD Module Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 3.0 to 3.6 volts 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details