Texas Instruments High-Performance Analog Power Supplies - Board Mount PTN78000WAH

Description
Manufacturer: Texas Instruments Win Source Part Number: 085315-PTN78000WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78000W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: With UVLO Package: 5-DIP Module Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTN78000W Series Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 7V Voltage - Input (Max): 36V Voltage - Output 1: 2.5 ~ 12.6 V Efficiency: 91% Power (Watts) - Max: 18.9W Family Name: PTN78000W Alternative Parts (Cross-Reference): STMGFS302415-R; PTN78000WAZ; PTN78000WAZT; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Test & Measurement, Medical, Automation & Process Control, Avionics
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 085315-PTN78000WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78000W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: With UVLO Package: 5-DIP Module Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTN78000W Series Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 7V Voltage - Input (Max): 36V Voltage - Output 1: 2.5 ~ 12.6 V Efficiency: 91% Power (Watts) - Max: 18.9W Family Name: PTN78000W Alternative Parts (Cross-Reference): STMGFS302415-R; PTN78000WAZ; PTN78000WAZT; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Test & Measurement, Medical, Automation & Process Control, Avionics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 085315-PTN78000WAH - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
085315-PTN78000WAH
Power Supplies - Board Mount 085315-PTN78000WAH
Manufacturer: Texas Instruments Win Source Part Number: 085315-PTN78000WAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTN78000W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: With UVLO Package: 5-DIP Module Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Standard Package: 56 Catalog: PTN78000W Series Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Input (Min): 7V Voltage - Input (Max): 36V Voltage - Output 1: 2.5 ~ 12.6 V Efficiency: 91% Power (Watts) - Max: 18.9W Family Name: PTN78000W Alternative Parts (Cross-Reference): STMGFS302415-R; PTN78000WAZ; PTN78000WAZT; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Test & Measurement, Medical, Automation & Process Control, Avionics

Manufacturer: Texas Instruments
Win Source Part Number: 085315-PTN78000WAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTN78000W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: With UVLO
Package: 5-DIP Module
Size / Dimension: 0.75" L x 0.50" W x 0.34" H (19.1mm x 12.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 56
Catalog: PTN78000W Series
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Input (Min): 7V
Voltage - Input (Max): 36V
Voltage - Output 1: 2.5 ~ 12.6 V
Efficiency: 91%
Power (Watts) - Max: 18.9W
Family Name: PTN78000W
Alternative Parts (Cross-Reference): STMGFS302415-R; PTN78000WAZ; PTN78000WAZT;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Test & Measurement, Medical, Automation & Process Control, Avionics

Buy Now
REG SW 2.5-12.6V 1.5A HORZ T/H Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO - PTN78000WAH - ASAP Semiconductor LLC
Anaheim, CA, United States
REG SW 2.5-12.6V 1.5A HORZ T/H Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO
PTN78000WAH
REG SW 2.5-12.6V 1.5A HORZ T/H Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO PTN78000WAH
REG SW 2.5-12.6V 1.5A HORZ T/H Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO Through Hole 5-DIP Module 0.75"" L x 0.50"" W x 0.34"" H (19.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.91

REG SW 2.5-12.6V 1.5A HORZ T/H Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO Through Hole 5-DIP Module 0.75"" L x 0.50"" W x 0.34"" H (19.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.91

Supplier's Site
DC DC Converters - 296-20506-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20506-ND
DC DC Converters 296-20506-ND
Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 1.5A 7V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 12.6V 1.5A 7V - 36V Input

Buy Now Datasheet
Buck, 7-36V, 1.5A, 2.5-12.6V; Output Power Max Texas Instruments - 28AH4764 - Newark, An Avnet Company
Chicago, IL, United States
Buck, 7-36V, 1.5A, 2.5-12.6V; Output Power Max Texas Instruments
28AH4764
Buck, 7-36V, 1.5A, 2.5-12.6V; Output Power Max Texas Instruments 28AH4764
BUCK, 7-36V, 1.5A, 2.5-12.6V; Output Power Max:22.5W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:7V; Input RoHS Compliant: Yes

BUCK, 7-36V, 1.5A, 2.5-12.6V; Output Power Max:22.5W; Output Voltage Min:2.5V; Output Voltage Max:12.6V; Output Current Max:1.5A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:DIP; Input Voltage DC Min:7V; Input RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTN78000WAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTN78000WAH
Power Supplies - Board Mount - DC DC Converters PTN78000WAH
DC DC CONVERTER 2.5-12.6V

DC DC CONVERTER 2.5-12.6V

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 085315-PTN78000WAH PTN78000WAH 296-20506-ND 28AH4764 PTN78000WAH
Product Name Power Supplies - Board Mount REG SW 2.5-12.6V 1.5A HORZ T/H Non-Isolated (POL) 1 7V 36V 2.5 ~ 12.6 V - - 1.5A 18W - With UVLO DC DC Converters Buck, 7-36V, 1.5A, 2.5-12.6V; Output Power Max Texas Instruments Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.5 amps 1.5 amps 1.5 amps
DC Output Power 18.9 watts 22.5 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1229838 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details