Texas Instruments High-Performance Analog DC DC Converters PTH12050LAH

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20474-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20474-ND
DC DC Converters 296-20474-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 6A 10.8V - 13.2V Input

Buy Now Datasheet
MODULE PIP .8-1.8V 6A HORZ T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - - PTH12050LAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-1.8V 6A HORZ T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - -
PTH12050LAH
MODULE PIP .8-1.8V 6A HORZ T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - PTH12050LAH
MODULE PIP .8-1.8V 6A HORZ T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Through Hole 6-DIP Module 0.87"" L x 0.50"" W x 0.34"" H (22.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.88

MODULE PIP .8-1.8V 6A HORZ T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Through Hole 6-DIP Module 0.87"" L x 0.50"" W x 0.34"" H (22.1mm x 12.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.88

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
210344-PTH12050LAH
Power Supplies - Board Mount 210344-PTH12050LAH
Manufacturer: Texas Instruments Win Source Part Number: 210344-PTH12050LAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12050 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 6-DIP Module Size / Dimension: 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.8 ~ 1.8 V Efficiency: 88% Power (Watts) - Max: 10.8W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 210344-PTH12050LAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12050
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-DIP Module
Size / Dimension: 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.8 ~ 1.8 V
Efficiency: 88%
Power (Watts) - Max: 10.8W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12050LAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12050LAH
Power Supplies - Board Mount - DC DC Converters PTH12050LAH
DC DC CONVERTER 0.8-1.8V

DC DC CONVERTER 0.8-1.8V

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20474-ND PTH12050LAH 210344-PTH12050LAH PTH12050LAH
Product Name DC DC Converters MODULE PIP .8-1.8V 6A HORZ T/H Non-Isolated (POL) 1 10.8V 13.2V 0.8 ~ 1.8 V - - 6A 10W - - Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Power Supply - 12118766 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 100.0 volts
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details