Manufacturer: Texas Instruments
Win Source Part Number: 082088-PTH04T230WAD
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH04T230W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 0.75" L x 0.62" W x 0.34" H (19.1mm x 15.7mm x 8.6mm)
Applications: ITE (Commercial)
Standard Package: 36
Catalog: PTH04T230W/231W
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 2.2V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.69 ~ 3.6 V
Efficiency: 94%
Power (Watts) - Max: 21.6W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 3.6V 6A 2.2V - 5.5V Input
MODULE 6A 2.2/5.5V HZ T/H 10DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 6A 21W - - Through Hole 10-DIP Module 0.75"" L x 0.62"" W x 0.34"" H (19.1mm x 15.7mm x 8.6mm) Tray -40¦C ~ 85¦C 0.94
IC, MODULE 6A 2.2/5.5V HZ T/H 10DIP; Output Power Max:21.6W; Output Voltage Min:690mV; Output Voltage Max:3.6V; Output Current Max:6A; DC / DC Converter Output Type:-; DC / DC Converter Type:-; Input Voltage DC Min:2.2V; Input RoHS Compliant: Yes
DC DC CONVERTER 0.69-3.6V
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 082088-PTH04T230WAD | 296-21310-ND | PTH04T230WAD | 28AH4744 | PTH04T230WAD |
| Product Name | Power Supplies - Board Mount | DC DC Converters | MODULE 6A 2.2/5.5V HZ T/H 10DIP Non-Isolated (POL) 1 2.2V 5.5V 0.69 ~ 3.6 V - - 6A 21W - - | Ic, Module 6A 2.2/5.5V Hz T/h 10Dip; Output Power Max Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 6 amps | 6 amps | 6 amps | ||
| DC Output Power | 21.6 watts | 21.6 watts | |||
| Number of Outputs | 1 # |