Texas Instruments High-Performance Analog DC DC Converters PTH08T231WAZT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 6A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 6A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PTH08T231WAZT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PTH08T231WAZT-ND
DC DC Converters PTH08T231WAZT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 6A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 6A 4.5V - 14V Input

Buy Now Datasheet
Power Supplies Board Mount DCDC Converters - PTH08T231WAZT - 1240612-PTH08T231WAZT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH08T231WAZT
1240612-PTH08T231WAZT
Power Supplies Board Mount DCDC Converters - PTH08T231WAZT 1240612-PTH08T231WAZT
Manufacturer: Texas Instruments Win Source Part Number: 1240612-PTH08T231WAZ T Series: PTH08T231W Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm) Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Family Name: PTH08T231 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 14V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): ZY7007L-T3G; ZY7007L-Q1G; ZY7007L-T1G; Introduction Date: December 01, 2006 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1240612-PTH08T231WAZT
Series: PTH08T231W
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Family Name: PTH08T231
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 14V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): ZY7007L-T3G; ZY7007L-Q1G; ZY7007L-T1G;
Introduction Date: December 01, 2006
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH08T231WAZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T231WAZT
Power Supplies - Board Mount - DC DC Converters PTH08T231WAZT
DC DC CONVERTER 0.69-5.5V

DC DC CONVERTER 0.69-5.5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PTH08T231WAZT-ND 1240612-PTH08T231WAZT PTH08T231WAZT
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTH08T231WAZT Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details