Texas Instruments High-Performance Analog DC DC Converters PTH03060WAS

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 10A 2.95V - 3.65V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 10A 2.95V - 3.65V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20386-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20386-ND
DC DC Converters 296-20386-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 10A 2.95V - 3.65V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 10A 2.95V - 3.65V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH03060WAS
1240564-PTH03060WAS
Power Supplies Board Mount DCDC Converters - PTH03060WAS 1240564-PTH03060WAS
Manufacturer: Texas Instruments Win Source Part Number: 1240564-PTH03060WAS Series: PTH03060W Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 93% Family Name: PTH03060W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 2.95V Voltage Input MAX: 3.65V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): ATH10T033-9SJ; ATH10T033-9S; PTH03060WAST; Introduction Date: May 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240564-PTH03060WAS
Series: PTH03060W
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 2.5 V
Efficiency: 93%
Family Name: PTH03060W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 2.95V
Voltage Input MAX: 3.65V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): ATH10T033-9SJ; ATH10T033-9S; PTH03060WAST;
Introduction Date: May 01, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MODULE PIP .8-2.5V 10A SMD 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - Surface Mount 10-DIP SMD Module - PTH03060WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-2.5V 10A SMD 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - Surface Mount 10-DIP SMD Module
PTH03060WAS
MODULE PIP .8-2.5V 10A SMD 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - Surface Mount 10-DIP SMD Module PTH03060WAS
MODULE PIP .8-2.5V 10A SMD 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - Surface Mount 10-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.93

MODULE PIP .8-2.5V 10A SMD 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - Surface Mount 10-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.93

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH03060WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03060WAS
Power Supplies - Board Mount - DC DC Converters PTH03060WAS
DC DC CONVERTER 0.8-2.5V 25W

DC DC CONVERTER 0.8-2.5V 25W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20386-ND 1240564-PTH03060WAS PTH03060WAS PTH03060WAS
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTH03060WAS MODULE PIP .8-2.5V 10A SMD 10DIP Non-Isolated (POL) 1 2.95V 3.65V 0.8 ~ 2.5 V - - 10A 25W - - Surface Mount 10-DIP SMD Module Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details