Texas Instruments High-Performance Analog DC DC Converters PTH08T220WAST

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PTH08T220WAST-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PTH08T220WAST-ND
DC DC Converters PTH08T220WAST-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 16A 4.5V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH08T220WAST
792710-PTH08T220WAST
Power Supplies Board Mount DCDC Converters - PTH08T220WAST 792710-PTH08T220WAST
Manufacturer: Texas Instruments Win Source Part Number: 792710-PTH08T220WAST Series: PTH08T220W Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.69 ~ 5.5 V Efficiency: 95% Family Name: PTH08T220W Categories: Power Supplies - Board Mount Dimension: 0.87" L x 0.75" W x 0.36" H (22.1mm x 19.1mm x 9.1mm) Input Voltage MIN: 4.5V Voltage Input MAX: 14V Current - Output (Maximum): 16A Alternative Parts (Cross-Reference): ZY1115G-T3; ZY1115G-T2; ZY1120-T3; ZY1115G; Introduction Date: October 01, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792710-PTH08T220WAST
Series: PTH08T220W
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 11-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Family Name: PTH08T220W
Categories: Power Supplies - Board Mount
Dimension: 0.87" L x 0.75" W x 0.36" H (22.1mm x 19.1mm x 9.1mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 14V
Current - Output (Maximum): 16A
Alternative Parts (Cross-Reference): ZY1115G-T3; ZY1115G-T2; ZY1120-T3; ZY1115G;
Introduction Date: October 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH08T220WAST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T220WAST
Power Supplies - Board Mount - DC DC Converters PTH08T220WAST
DC DC CONVERTER 0.69-5.5V

DC DC CONVERTER 0.69-5.5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PTH08T220WAST-ND 792710-PTH08T220WAST PTH08T220WAST
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTH08T220WAST Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details