Texas Instruments High-Performance Analog MODULE PIP .8-5.5V 50A SMD Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Surface Mount 20-DIP SMD Module PTH12040WAS

Description
MODULE PIP .8-5.5V 50A SMD Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Surface Mount 20-DIP SMD Module 2.05"" L x 1.05"" W x 0.38"" H (52.1mm x 26.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.96
Request a Quote Datasheet
Description
MODULE PIP .8-5.5V 50A SMD Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Surface Mount 20-DIP SMD Module 2.05"" L x 1.05"" W x 0.38"" H (52.1mm x 26.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP .8-5.5V 50A SMD Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Surface Mount 20-DIP SMD Module - PTH12040WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-5.5V 50A SMD Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Surface Mount 20-DIP SMD Module
PTH12040WAS
MODULE PIP .8-5.5V 50A SMD Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Surface Mount 20-DIP SMD Module PTH12040WAS
MODULE PIP .8-5.5V 50A SMD Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Surface Mount 20-DIP SMD Module 2.05"" L x 1.05"" W x 0.38"" H (52.1mm x 26.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.96

MODULE PIP .8-5.5V 50A SMD Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Surface Mount 20-DIP SMD Module 2.05"" L x 1.05"" W x 0.38"" H (52.1mm x 26.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.96

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
144777-PTH12040WAS
Power Supplies - Board Mount 144777-PTH12040WAS
Manufacturer: Texas Instruments Win Source Part Number: 144777-PTH12040WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12040 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 20-SMD Module Size / Dimension: 2.04" L x 1.04" W x 0.37" H (51.9mm x 26.5mm x 9.4mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 50A Voltage - Input (Min): 8V Voltage - Input (Max): 14V Voltage - Output 1: 0.8 ~ 5.5 V Efficiency: 96% Power (Watts) - Max: 275W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144777-PTH12040WAS
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12040
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 20-SMD Module
Size / Dimension: 2.04" L x 1.04" W x 0.37" H (51.9mm x 26.5mm x 9.4mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 50A
Voltage - Input (Min): 8V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.8 ~ 5.5 V
Efficiency: 96%
Power (Watts) - Max: 275W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20473-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20473-ND
DC DC Converters 296-20473-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 50A 8V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 5.5V 50A 8V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12040WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12040WAS
Power Supplies - Board Mount - DC DC Converters PTH12040WAS
DC DC CONVERTER 0.8-5.5V 275W

DC DC CONVERTER 0.8-5.5V 275W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH12040WAS 144777-PTH12040WAS 296-20473-ND PTH12040WAS
Product Name MODULE PIP .8-5.5V 50A SMD Non-Isolated (POL) 1 8V 14V 0.8 ~ 5.5 V - - 50A 275W - - Surface Mount 20-DIP SMD Module Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 50 amps 50 amps
DC Output Power 275 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 96PSA-A84W12V1-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details