Texas Instruments High-Performance Analog MODULE PIP 14VIN 10A ADJ 11SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 2 V - - 10A 20W - - Surface Mount 11-DIP SMD Module PTH08T240FAZ

Description
MODULE PIP 14VIN 10A ADJ 11SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 2 V - - 10A 20W - - Surface Mount 11-DIP SMD Module 0.87"" L x 0.62"" W x 0.36"" H (22.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.9
Request a Quote Datasheet
Description
MODULE PIP 14VIN 10A ADJ 11SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 2 V - - 10A 20W - - Surface Mount 11-DIP SMD Module 0.87"" L x 0.62"" W x 0.36"" H (22.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MODULE PIP 14VIN 10A ADJ 11SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 2 V - - 10A 20W - - Surface Mount 11-DIP SMD Module - PTH08T240FAZ - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP 14VIN 10A ADJ 11SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 2 V - - 10A 20W - - Surface Mount 11-DIP SMD Module
PTH08T240FAZ
MODULE PIP 14VIN 10A ADJ 11SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 2 V - - 10A 20W - - Surface Mount 11-DIP SMD Module PTH08T240FAZ
MODULE PIP 14VIN 10A ADJ 11SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 2 V - - 10A 20W - - Surface Mount 11-DIP SMD Module 0.87"" L x 0.62"" W x 0.36"" H (22.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.9

MODULE PIP 14VIN 10A ADJ 11SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 2 V - - 10A 20W - - Surface Mount 11-DIP SMD Module 0.87"" L x 0.62"" W x 0.36"" H (22.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.9

Supplier's Site
DC DC Converters - 296-22772-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-22772-ND
DC DC Converters 296-22772-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 2V 10A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 2V 10A 4.5V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
145300-PTH08T240FAZ
Power Supplies - Board Mount 145300-PTH08T240FAZ
Manufacturer: Texas Instruments Win Source Part Number: 145300-PTH08T240FAZ Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08T240F Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SMD Module Size / Dimension: 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.69 ~ 2 V Efficiency: 90% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145300-PTH08T240FAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T240F
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 11-SMD Module
Size / Dimension: 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.69 ~ 2 V
Efficiency: 90%
Power (Watts) - Max: 20W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH08T240FAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T240FAZ
Power Supplies - Board Mount - DC DC Converters PTH08T240FAZ
DC DC CONVERTER 0.69-2V

DC DC CONVERTER 0.69-2V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number PTH08T240FAZ 296-22772-ND 145300-PTH08T240FAZ PTH08T240FAZ
Product Name MODULE PIP 14VIN 10A ADJ 11SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 2 V - - 10A 20W - - Surface Mount 11-DIP SMD Module DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 4.5 to 14.0 volts 4.5 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details