Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PTB48560CAZ PTB48560CAZ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1240495-PTB48560CAZ Series: PTB48560 Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 30W Size: 2.04" L x 1.04" W x 0.40" H (51.8mm x 26.5mm x 10.3mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 9 ~ 13.2 V Efficiency: 88% Family Name: PTB48560 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): PTB48560CAH; Introduction Date: April 12, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1240495-PTB48560CAZ Series: PTB48560 Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 30W Size: 2.04" L x 1.04" W x 0.40" H (51.8mm x 26.5mm x 10.3mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 9 ~ 13.2 V Efficiency: 88% Family Name: PTB48560 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): PTB48560CAH; Introduction Date: April 12, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTB48560CAZ
1240495-PTB48560CAZ
Power Supplies Board Mount DCDC Converters - PTB48560CAZ 1240495-PTB48560CAZ
Manufacturer: Texas Instruments Win Source Part Number: 1240495-PTB48560CAZ Series: PTB48560 Packaging: Tray Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 11-SMD Module Applications: ITE (Commercial) Mounting: SMD Power (Watts): 30W Size: 2.04" L x 1.04" W x 0.40" H (51.8mm x 26.5mm x 10.3mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 9 ~ 13.2 V Efficiency: 88% Family Name: PTB48560 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): PTB48560CAH; Introduction Date: April 12, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240495-PTB48560CAZ
Series: PTB48560
Packaging: Tray
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 11-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 30W
Size: 2.04" L x 1.04" W x 0.40" H (51.8mm x 26.5mm x 10.3mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 9 ~ 13.2 V
Efficiency: 88%
Family Name: PTB48560
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 2.5A
Alternative Parts (Cross-Reference): PTB48560CAH;
Introduction Date: April 12, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20346-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20346-ND
DC DC Converters 296-20346-ND
Isolated Module DC DC Converter 1 Output 9 ~ 13.2V 2.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 9 ~ 13.2V 2.5A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTB48560CAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTB48560CAZ
Power Supplies - Board Mount - DC DC Converters PTB48560CAZ
DC DC CONVERTER 9-13.2V 30W

DC DC CONVERTER 9-13.2V 30W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1240495-PTB48560CAZ 296-20346-ND PTB48560CAZ
Product Name Power Supplies Board Mount DCDC Converters - PTB48560CAZ DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6836-ea-pu-10200-420-4u-30000w-32055 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 20.0 volts
AC Output Current 0.0 to 420 amps
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details