Texas Instruments High-Performance Analog DC DC Converters PTH03060WAST

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 10A 2.95V - 3.65V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 10A 2.95V - 3.65V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PTH03060WAST-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PTH03060WAST-ND
DC DC Converters PTH03060WAST-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 10A 2.95V - 3.65V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 2.5V 10A 2.95V - 3.65V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH03060WAST
792708-PTH03060WAST
Power Supplies Board Mount DCDC Converters - PTH03060WAST 792708-PTH03060WAST
Manufacturer: Texas Instruments Win Source Part Number: 792708-PTH03060WAST Series: PTH03060W Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 2.5 V Efficiency: 93% Family Name: PTH03060W Categories: Power Supplies - Board Mount Dimension: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm) Input Voltage MIN: 2.95V Voltage Input MAX: 3.65V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): PTH03060WAS; ATH10T033-9SJ; ATH10T033-9S; PTH03060WAST; PTH03060WAZ; PTH03060WAZT; Introduction Date: May 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 792708-PTH03060WAST
Series: PTH03060W
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 2.5 V
Efficiency: 93%
Family Name: PTH03060W
Categories: Power Supplies - Board Mount
Dimension: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Input Voltage MIN: 2.95V
Voltage Input MAX: 3.65V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): PTH03060WAS; ATH10T033-9SJ; ATH10T033-9S; PTH03060WAST; PTH03060WAZ; PTH03060WAZT;
Introduction Date: May 01, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH03060WAST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH03060WAST
Power Supplies - Board Mount - DC DC Converters PTH03060WAST
DC DC CONVERTER 0.8-2.5V 25W

DC DC CONVERTER 0.8-2.5V 25W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PTH03060WAST-ND 792708-PTH03060WAST PTH03060WAST
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTH03060WAST Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1176615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details