Texas Instruments High-Performance Analog Power Supplies - Board Mount PTH12010YAH

Description
Manufacturer: Texas Instruments Win Source Part Number: 062184-PTH12010YAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12010 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: PTH12010 Series Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.55 ~ 1.8 V Efficiency: 85% Power (Watts) - Max: 21.6W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 062184-PTH12010YAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12010 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: PTH12010 Series Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.55 ~ 1.8 V Efficiency: 85% Power (Watts) - Max: 21.6W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
062184-PTH12010YAH
Power Supplies - Board Mount 062184-PTH12010YAH
Manufacturer: Texas Instruments Win Source Part Number: 062184-PTH12010YAH Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH12010 Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 10-DIP Module Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: PTH12010 Series Number of Outputs: 1 Current - Output (Max): 12A Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 0.55 ~ 1.8 V Efficiency: 85% Power (Watts) - Max: 21.6W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062184-PTH12010YAH
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH12010
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 10-DIP Module
Size / Dimension: 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: PTH12010 Series
Number of Outputs: 1
Current - Output (Max): 12A
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 0.55 ~ 1.8 V
Efficiency: 85%
Power (Watts) - Max: 21.6W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
MODULE PIP .55-1.8V 12A TH 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.55 ~ 1.8 V - - 12A 21W - - - PTH12010YAH - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .55-1.8V 12A TH 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.55 ~ 1.8 V - - 12A 21W - -
PTH12010YAH
MODULE PIP .55-1.8V 12A TH 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.55 ~ 1.8 V - - 12A 21W - - PTH12010YAH
MODULE PIP .55-1.8V 12A TH 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.55 ~ 1.8 V - - 12A 21W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.35"" H (34.8mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.85

MODULE PIP .55-1.8V 12A TH 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.55 ~ 1.8 V - - 12A 21W - - Through Hole 10-DIP Module 1.37"" L x 0.62"" W x 0.35"" H (34.8mm x 15.7mm x 8.9mm) Tray -40¦C ~ 85¦C 0.85

Supplier's Site
DC DC Converters - 296-20457-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20457-ND
DC DC Converters 296-20457-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 12A 10.8V - 13.2V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.55 ~ 1.8V 12A 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH12010YAH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH12010YAH
Power Supplies - Board Mount - DC DC Converters PTH12010YAH
DC DC CONVERTER 0.55-1.8V

DC DC CONVERTER 0.55-1.8V

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 062184-PTH12010YAH PTH12010YAH 296-20457-ND PTH12010YAH
Product Name Power Supplies - Board Mount MODULE PIP .55-1.8V 12A TH 10DIP Non-Isolated (POL) 1 10.8V 13.2V 0.55 ~ 1.8 V - - 12A 21W - - DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 12 amps 12 amps
DC Output Power 21.6 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-7548 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 1.6 amps
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6-12-V-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details