Texas Instruments High-Performance Analog DC DC Converters PTD08A006WAD

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 6A 4.75V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 6A 4.75V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-24609-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-24609-ND
DC DC Converters 296-24609-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 6A 4.75V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 6A 4.75V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Electrical Parts - PTD08A006WAD
1240499-PTD08A006WAD
Electrical Parts - PTD08A006WAD 1240499-PTD08A006WAD
Manufacturer: Texas Instruments Win Source Part Number: 1240499-PTD08A006WAD Series: Powertrain Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 12-DIP Module Applications: ITE (Commercial) Size: 0.75" L x 0.62" W x 0.32" H (19.1mm x 15.7mm x 8.1mm) Number of Outputs: 1 Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 95% Family Name: PTD08A006W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.75V Voltage Input MAX: 14V Current - Output (Maximum): 6A Alternative Parts (Cross-Reference): ZL9010MIR-T; ZL9010MIRZ-T; LTM4649EY#PBF; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240499-PTD08A006WAD
Series: Powertrain
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 12-DIP Module
Applications: ITE (Commercial)
Size: 0.75" L x 0.62" W x 0.32" H (19.1mm x 15.7mm x 8.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.7 ~ 3.6 V
Efficiency: 95%
Family Name: PTD08A006W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.75V
Voltage Input MAX: 14V
Current - Output (Maximum): 6A
Alternative Parts (Cross-Reference): ZL9010MIR-T; ZL9010MIRZ-T; LTM4649EY#PBF;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTD08A006WAD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTD08A006WAD
Power Supplies - Board Mount - DC DC Converters PTD08A006WAD
DC DC CONVERTER 0.7-3.6V

DC DC CONVERTER 0.7-3.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-24609-ND 1240499-PTD08A006WAD PTD08A006WAD
Product Name DC DC Converters Electrical Parts - PTD08A006WAD Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details