Texas Instruments High-Performance Analog Power Supplies - Board Mount PTH05000WAS

Description
Manufacturer: Texas Instruments Win Source Part Number: 143646-PTH05000WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05000W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.9 ~ 3.6 V Efficiency: 92% Power (Watts) - Max: 21.6W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143646-PTH05000WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05000W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.9 ~ 3.6 V Efficiency: 92% Power (Watts) - Max: 21.6W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
143646-PTH05000WAS
Power Supplies - Board Mount 143646-PTH05000WAS
Manufacturer: Texas Instruments Win Source Part Number: 143646-PTH05000WAS Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH05000W Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP, UVLO Package: 5-SMD Module Size / Dimension: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 0.9 ~ 3.6 V Efficiency: 92% Power (Watts) - Max: 21.6W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143646-PTH05000WAS
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH05000W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, UVLO
Package: 5-SMD Module
Size / Dimension: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.9 ~ 3.6 V
Efficiency: 92%
Power (Watts) - Max: 21.6W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-20400-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20400-ND
DC DC Converters 296-20400-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 6A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 6A 4.5V - 5.5V Input

Buy Now Datasheet
MODULE PIP .9-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.9 ~ 3.6 V - - 6A 21W - - Surface Mount 5-DIP SMD Module - PTH05000WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .9-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.9 ~ 3.6 V - - 6A 21W - - Surface Mount 5-DIP SMD Module
PTH05000WAS
MODULE PIP .9-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.9 ~ 3.6 V - - 6A 21W - - Surface Mount 5-DIP SMD Module PTH05000WAS
MODULE PIP .9-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.9 ~ 3.6 V - - 6A 21W - - Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.92

MODULE PIP .9-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.9 ~ 3.6 V - - 6A 21W - - Surface Mount 5-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.92

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH05000WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05000WAS
Power Supplies - Board Mount - DC DC Converters PTH05000WAS
DC DC CONVERTER 0.9-3.6V

DC DC CONVERTER 0.9-3.6V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 143646-PTH05000WAS 296-20400-ND PTH05000WAS PTH05000WAS
Product Name Power Supplies - Board Mount DC DC Converters MODULE PIP .9-3.6V 6A SMD Non-Isolated (POL) 1 4.5V 5.5V 0.9 ~ 3.6 V - - 6A 21W - - Surface Mount 5-DIP SMD Module Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
DC Output Power 21.6 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227694 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details