Texas Instruments High-Performance Analog DC DC Converters PTD08D210WAC

Description
Non-Isolated PoL Module DC DC Converter 2 Output 0.7 ~ 3.6V 0.7 ~ 3.6V 10A, 10A 4.75V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 2 Output 0.7 ~ 3.6V 0.7 ~ 3.6V 10A, 10A 4.75V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-27550-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-27550-ND
DC DC Converters 296-27550-ND
Non-Isolated PoL Module DC DC Converter 2 Output 0.7 ~ 3.6V 0.7 ~ 3.6V 10A, 10A 4.75V - 14V Input

Non-Isolated PoL Module DC DC Converter 2 Output 0.7 ~ 3.6V 0.7 ~ 3.6V 10A, 10A 4.75V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - 145290-PTD08D210WAC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
145290-PTD08D210WAC
Power Supplies - Board Mount 145290-PTD08D210WAC
Manufacturer: Texas Instruments Win Source Part Number: 145290-PTD08D210WAC Category: Power Supplies - Board Mount Family: DC DC Converters Series: Powertrain? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OCP, OTP Package: 22-SMD Module Size / Dimension: 1.10" L x 0.60" W x 0.24" H (27.9mm x 15.2mm x 6.0mm) Applications: ITE (Commercial) Number of Outputs: 2 Current - Output (Max): 10A, 10A Voltage - Input (Min): 4.75V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 3.6 V Voltage - Output 2: 0.7 ~ 3.6 V Efficiency: 96% Power (Watts) - Max: 72W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145290-PTD08D210WAC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: Powertrain?
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, OTP
Package: 22-SMD Module
Size / Dimension: 1.10" L x 0.60" W x 0.24" H (27.9mm x 15.2mm x 6.0mm)
Applications: ITE (Commercial)
Number of Outputs: 2
Current - Output (Max): 10A, 10A
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.7 ~ 3.6 V
Voltage - Output 2: 0.7 ~ 3.6 V
Efficiency: 96%
Power (Watts) - Max: 72W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC-DC Power Supply Modules - 2525544P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525544P
DC-DC Power Supply Modules 2525544P
Module DC-DC, PTD08D210WAC

Module DC-DC, PTD08D210WAC

Supplier's Site
DC-DC Power Supply Modules - 2525544 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525544
DC-DC Power Supply Modules 2525544
Module DC-DC, PTD08D210WAC

Module DC-DC, PTD08D210WAC

Supplier's Site
DC-DC Power Supply Modules - 2525543 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525543
DC-DC Power Supply Modules 2525543
Module DC-DC, PTD08D210WAC

Module DC-DC, PTD08D210WAC

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTD08D210WAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTD08D210WAC
Power Supplies - Board Mount - DC DC Converters PTD08D210WAC
DC DC CNVRTR 0.7-3.6V 0.7-3.6V

DC DC CNVRTR 0.7-3.6V 0.7-3.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-27550-ND 145290-PTD08D210WAC 2525544P PTD08D210WAC
Product Name DC DC Converters Power Supplies - Board Mount DC-DC Power Supply Modules Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC Power Supply DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 4.8 to 14.0 volts 4.8 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - PSD-A60W48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps
View Details
2 suppliers
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details