Texas Instruments High-Performance Analog DC DC Converters PTH08T250WAZT

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 50A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 50A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-31712-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-31712-6-ND
DC DC Converters 296-31712-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 50A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 50A 4.5V - 14V Input

Buy Now Datasheet
DC DC Converters - 296-31712-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-31712-2-ND
DC DC Converters 296-31712-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 50A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 50A 4.5V - 14V Input

Buy Now Datasheet
DC DC Converters - 296-31712-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-31712-1-ND
DC DC Converters 296-31712-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 50A 4.5V - 14V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 3.6V 50A 4.5V - 14V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
130687-PTH08T250WAZT
Power Supplies - Board Mount 130687-PTH08T250WAZT
Manufacturer: Texas Instruments Win Source Part Number: 130687-PTH08T250WAZT Category: Power Supplies - Board Mount Family: DC DC Converters Series: PTH08T250W Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 22-SMD Module Size / Dimension: 1.52" L x 1.02" W x 0.38" H (38.6mm x 25.9mm x 9.7mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 50A Voltage - Input (Min): 4.5V Voltage - Input (Max): 14V Voltage - Output 1: 0.7 ~ 3.6 V Efficiency: 94% Power (Watts) - Max: 180W Alternative Parts (Cross-Reference): PTH08T250WAD; PTH08T250WAZ; PTH08T250WAZT; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 130687-PTH08T250WAZT
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T250W
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 22-SMD Module
Size / Dimension: 1.52" L x 1.02" W x 0.38" H (38.6mm x 25.9mm x 9.7mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 50A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.7 ~ 3.6 V
Efficiency: 94%
Power (Watts) - Max: 180W
Alternative Parts (Cross-Reference): PTH08T250WAD; PTH08T250WAZ; PTH08T250WAZT;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH08T250WAZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH08T250WAZT
Power Supplies - Board Mount - DC DC Converters PTH08T250WAZT
DC DC CONVERTER 0.7-3.6V

DC DC CONVERTER 0.7-3.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-31712-6-ND 130687-PTH08T250WAZT PTH08T250WAZT
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 50 amps 50 amps
DC Input Voltage 4.5 to 14.0 volts 4.5 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSW-48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details
DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details