Texas Instruments High-Performance Analog DC DC Converters PTH04070WAST

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PTH04070WAST-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PTH04070WAST-ND
DC DC Converters PTH04070WAST-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH04070WAST
1240574-PTH04070WAST
Power Supplies Board Mount DCDC Converters - PTH04070WAST 1240574-PTH04070WAST
Manufacturer: Texas Instruments Win Source Part Number: 1240574-PTH04070WAST Series: PTH04070W Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 5-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.1mm) Number of Outputs: 1 Voltage - Output 1: 0.9 ~ 3.6 V Efficiency: 92% Family Name: PTH04070 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 3V Voltage Input MAX: 5.5V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): MPDTY321S; MYFSP3R303FMS; MYUSP3R303FMP; Introduction Date: September 01, 2004 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240574-PTH04070WAST
Series: PTH04070W
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, UVLO
Package: 5-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.9 ~ 3.6 V
Efficiency: 92%
Family Name: PTH04070
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 3V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): MPDTY321S; MYFSP3R303FMS; MYUSP3R303FMP;
Introduction Date: September 01, 2004
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - PTH04070WAST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH04070WAST
Power Supplies - Board Mount - DC DC Converters PTH04070WAST
DC DC CONVERTER 0.9-3.6V

DC DC CONVERTER 0.9-3.6V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number PTH04070WAST-ND 1240574-PTH04070WAST PTH04070WAST
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTH04070WAST Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details