MODULE PIP .69-5.5V 10A SMD11DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 10A 55W - - Surface Mount 11-DIP SMD Module 0.87"" L x 0.62"" W x 0.36"" H (22.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 10A 4.5V - 14V Input
Manufacturer: Texas Instruments
Win Source Part Number: 1240613-PTH08T240WAS
Series: PTH08T240W
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 11-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.8mm x 9.1mm)
Number of Outputs: 1
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Family Name: PTH08T240
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 14V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): ZY1207-T3; ZY1207; ZY1207HG-T2;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 0.69-5.5V
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PTH08T240WAS | 296-20444-ND | 1240613-PTH08T240WAS | PTH08T240WAS |
| Product Name | MODULE PIP .69-5.5V 10A SMD11DIP Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 10A 55W - - Surface Mount 11-DIP SMD Module | DC DC Converters | Power Supplies Board Mount DCDC Converters - PTH08T240WAS | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Type | DC-DC Converter; 1 | DC-DC Converter | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 10 amps |