Manufacturer: Texas Instruments
Win Source Part Number: 082092-PTH08000WAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08000W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OCP OTP UVLO
Package: 6-SMD Module
Size / Dimension: 0.75" L x 0.50" W x 0.36" H (19.1mm x 12.7mm x 9.1mm)
Applications: ITE (Commercial)
Standard Package: 49
Catalog: PTH08000W
Number of Outputs: 1
Current - Output (Max): 2.25A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.9 ~ 5.5 V
Efficiency: 93.5%
Power (Watts) - Max: 12.4W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 5.5V 2.25A 4.5V - 14V Input
MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 14V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 6-DIP SMD Module 0.75"" L x 0.50"" W x 0.36"" H (19.1mm x 12.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.935
DC-DC CONV, NON-ISO POLA, ADJ O/P, 2.25A; No. of Outputs:1 Output; Output Power Max:-; Output Voltage Nom.:-; Output Current Max:-; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:Surface Mount Device; Input RoHS Compliant: Yes
DC DC CONVERTER 0.9-5.5V
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 082092-PTH08000WAZ | 296-20431-ND | PTH08000WAZ | 26AJ8085 | PTH08000WAZ |
| Product Name | Power Supplies - Board Mount | DC DC Converters | MODULE PIP .9-5.5V 2.25A SMD Non-Isolated (POL) 1 4.5V 14V 0.9 ~ 5.5 V - - 2.25A 12W - - Surface Mount 6-DIP SMD Module | Dc-Dc Conv, Non-Iso Pola, Adj O/p, 2.25A; No. Of Outputs Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 2.25 amps | 2.25 amps | |||
| DC Output Power | 12.4 watts | ||||
| Number of Outputs | 1 # | 1 # |