MODULE PIP .69-5.5V 10A SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 10A 55W - - Surface Mount 11-DIP SMD Module 0.87"" L x 0.62"" W x 0.36"" H (22.1mm x 15.7mm x 9.1mm) Tray -40¦C ~ 85¦C 0.95
Non-Isolated PoL Module DC DC Converter 1 Output 0.69 ~ 5.5V 10A 4.5V - 14V Input
Manufacturer: Texas Instruments
Win Source Part Number: 026952-PTH08T240WAZ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: PTH08T240W
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 11-SMD Module
Size / Dimension: 0.87" L x 0.62" W x 0.36" H (22.1mm x 15.7mm x 9.1mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.69 ~ 5.5 V
Efficiency: 95%
Power (Watts) - Max: 55W
Family Name: PTH08T240
Alternative Parts (Cross-Reference): LSN2-T/6-D12G-C; LSN2-T/10-D12G-C; VRBA-06E2A0; YEV09T06-0;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Signal Processing
SINGLE DC/DC CONVERTER; Output Power Max:55W; Output Voltage Min:690mV; Output Voltage Max:5.5V; Output Current Max:10A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Input Voltage DC RoHS Compliant: Yes
DC DC CONVERTER 0.69-5.5V
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PTH08T240WAZ | 296-20445-ND | 026952-PTH08T240WAZ | 29AH7194 | PTH08T240WAZ |
| Product Name | MODULE PIP .69-5.5V 10A SMD Non-Isolated (POL) 1 4.5V 14V 0.69 ~ 5.5 V - - 10A 55W - - Surface Mount 11-DIP SMD Module | DC DC Converters | Power Supplies - Board Mount | Single Dc/dc Converter; Output Power Max Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 10 amps | 10 amps | 10 amps | ||
| DC Input Voltage | 4.5 to 14.0 volts | 4.5 to 14.0 volts |