Texas Instruments High-Performance Analog DC DC Converters PTH05060WAS

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 10A 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 10A 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-20421-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-20421-ND
DC DC Converters 296-20421-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 10A 4.5V - 5.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 10A 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PTH05060WAS
1240595-PTH05060WAS
Power Supplies Board Mount DCDC Converters - PTH05060WAS 1240595-PTH05060WAS
Manufacturer: Texas Instruments Win Source Part Number: 1240595-PTH05060WAS Series: PTH05060W Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, UVLO Package: 10-SMD Module Applications: ITE (Commercial) Mounting: SMD Size: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm) Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 3.6 V Efficiency: 94% Family Name: PTH05060W Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): SIL06C-05SADJ-V; PTH05020WAST; PTH05050WAST; Introduction Date: May 01, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240595-PTH05060WAS
Series: PTH05060W
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, UVLO
Package: 10-SMD Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 3.6 V
Efficiency: 94%
Family Name: PTH05060W
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): SIL06C-05SADJ-V; PTH05020WAST; PTH05050WAST;
Introduction Date: May 01, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MODULE PIP .8-3.6V 10A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 10A 36W - With UVLO Surface Mount 10-DIP SMD Module - PTH05060WAS - ASAP Semiconductor LLC
Anaheim, CA, United States
MODULE PIP .8-3.6V 10A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 10A 36W - With UVLO Surface Mount 10-DIP SMD Module
PTH05060WAS
MODULE PIP .8-3.6V 10A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 10A 36W - With UVLO Surface Mount 10-DIP SMD Module PTH05060WAS
MODULE PIP .8-3.6V 10A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 10A 36W - With UVLO Surface Mount 10-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94

MODULE PIP .8-3.6V 10A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 10A 36W - With UVLO Surface Mount 10-DIP SMD Module 1.00"" L x 0.62"" W x 0.38"" H (25.4mm x 15.7mm x 9.7mm) Tray -40¦C ~ 85¦C 0.94

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - PTH05060WAS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
PTH05060WAS
Power Supplies - Board Mount - DC DC Converters PTH05060WAS
DC DC CONVERTER 0.8-3.6V 36W

DC DC CONVERTER 0.8-3.6V 36W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 296-20421-ND 1240595-PTH05060WAS PTH05060WAS PTH05060WAS
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - PTH05060WAS MODULE PIP .8-3.6V 10A SMD 10DIP Non-Isolated (POL) 1 4.5V 5.5V 0.8 ~ 3.6 V - - 10A 36W - With UVLO Surface Mount 10-DIP SMD Module Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
AC/DC Adapters - 1217105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type EU, UK, US
Regulatory Compliance RoHS Compliant
View Details